TomTom logo

TomTom Start 52 EU23 navigator Handheld/Fixed 12,7 cm (5") Touchscreen 235 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64747
Info modified on:
14 Mar 2024, 19:47:31
Long product name TomTom Start 52 EU23 navigator Handheld/Fixed 12,7 cm (5") Touchscreen 235 g Black:

Start 52 EU 23, 5", 480 x 272, microSD

Short summary description TomTom Start 52 EU23 navigator Handheld/Fixed 12,7 cm (5") Touchscreen 235 g Black:

TomTom Start 52 EU23, Multi, Internal, Western Europe, 2D/3D, 12,7 cm (5"), 480 x 272 pixels

Long summary description TomTom Start 52 EU23 navigator Handheld/Fixed 12,7 cm (5") Touchscreen 235 g Black:

TomTom Start 52 EU23. Languages support: Multi. Antenna: Internal. Map coverage: Western Europe, Map view options: 2D/3D. Display diagonal: 12,7 cm (5"), Display resolution: 480 x 272 pixels, Pixel density: 109 ppi. Storage media type: Flash, Compatible memory cards: MicroSD (TransFlash), Internal storage capacity: 8 GB

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.