Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Total installed storage capacity: 1 TB Number of storage drives supported: 1
- - 0,266 GHz
- - 0,0625
Long product name Synology DiskStation DS107
:
DiskStation DS107 1TB - High-performance 1-bay SATA NAS Server with Windows ADS Authentication for Small Business and Corporate
The long product name of Synology DiskStation DS107. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
DiskStation DS107 1TB - High-performance 1-bay SATA NAS Server with Windows ADS Authentication for Small Business and Corporate
More>>>
Short summary description Synology DiskStation DS107:
This short summary of the Synology DiskStation DS107 data-sheet is auto-generated and uses the product title and the first six key specs.
Synology DiskStation DS107, 1 TB
Long summary description Synology DiskStation DS107:
This is an auto-generated long summary of Synology DiskStation DS107 based on the first three specs of the first five spec groups.
Synology DiskStation DS107. Total installed storage capacity: 1 TB, Storage drive capacity: 1 TB, Storage drive interface: Serial ATA II. Processor frequency: 0,266 GHz. Internal memory: 0,0625 GB. Supported network protocols: CIFS, AFP (3.1), FTP, LPR, CIFS, Maximum data transfer rate: 1000 Mbit/s. Management protocols: PPPoE, UPS (USB 2.0)