StarTech.com logo

StarTech.com SV1631DUSBU KVM switch Rack mounting Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
208747
Info modified on:
06 Sept 2024, 14:33:09
Warranty:
3 Year Warranty
Long product name StarTech.com SV1631DUSBU KVM switch Rack mounting Black:

16 Port 1U Rackmount USB KVM Switch with OSD

StarTech.com SV1631DUSBU KVM switch Rack mounting Black:

Control up to 16 USB computers from a single keyboard, mouse and monitor
The SV1631DUSBU 16 Port 1U Rack Mountable USB KVM Switch with OSD lets you control 16 USB computers from a single console (USB keyboard, USB mouse, VGA monitor).
Convenient push-button and hot-key controls provide quick, reliable switching between connected computers while manual and auto-scan switching modes and an On Screen Display (OSD) offer additional control options.
Designed to ensure maximum space efficiency, the USB KVM switch features a slim 1U design that fits neatly into a server equipment rack/cabinet with the included brackets, and can be cascaded with multiple KVM switches to deliver control of up to 136 computers from this single switch. Rear cable connections help to eliminate cable tangles and minimize workspace disruption.
Backed by a StarTech.com 3-year warranty and free lifetime technical support.
The StarTech.com Advantage
- Extracting the keyboard strokes from the USB connection this KVM enables hot key support for wireless keyboard and mouse combo kits that use a single USB receiver
- On Screen Display adds the ability to rename connected computers for easy identification and provides per-port password security
- Supports cascading with other KVM switches for one spot control of up to 136 computers

Short summary description StarTech.com SV1631DUSBU KVM switch Rack mounting Black:

StarTech.com SV1631DUSBU, 1920 x 1440 pixels, Rack mounting, 1U, Black

Long summary description StarTech.com SV1631DUSBU KVM switch Rack mounting Black:

StarTech.com SV1631DUSBU. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels. Product colour: Black, Rack capacity: 1U, Housing material: Steel. Input voltage: 110-240 V, Input current: 0.8 A, Output voltage: 12 V. Width: 540 mm, Depth: 180 mm, Height: 45 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.