location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony A VAIO VGN-A417M 43,2 cm (17") 0,5 GB DDR-SDRAM 80 GB AMD Mobility Radeon X600

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGN-A417M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-A417M
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony A VAIO VGN-A417M 43,2 cm (17") 0,5 GB DDR-SDRAM 80 GB AMD Mobility Radeon X600
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,86 GHz
  • - 43,2 cm (17") 1440 x 900 pixels 16:10
  • - 0,5 GB DDR-SDRAM
  • - 80 GB
  • - AMD Mobility Radeon X600
  • - 2,5 h
Long product name Sony A VAIO VGN-A417M 43,2 cm (17") 0,5 GB DDR-SDRAM 80 GB AMD Mobility Radeon X600 :
The long product name of Sony A VAIO VGN-A417M 43,2 cm (17") 0,5 GB DDR-SDRAM 80 GB AMD Mobility Radeon X600. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VAIO VGN-A417M
More>>>
Sony A VAIO VGN-A417M 43,2 cm (17") 0,5 GB DDR-SDRAM 80 GB AMD Mobility Radeon X600:
The official description of Sony A VAIO VGN-A417M 43,2 cm (17") 0,5 GB DDR-SDRAM 80 GB AMD Mobility Radeon X600 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The A417M offers the home user all the capabilities of the desktop with the added advantage of mobility. The widescreen display uses Sony X-black technology offering increased colour vibrancy, sharper contrast and less reflection that, when combined with its powerful graphics card, make it ideal for viewing DVDs or for giving presentations. Its dual format double layer DVD drive allows you to record up to 4 hours of DVD-quality video on a single DVD. With Bluetooth® technology, wireless LAN and built-in modem the A417M is also your ideal home office tool.

Features:
Intel® Pentium® M processor 750 1.86 GHz, 533 MHz frontside bus
Supports Enhanced Intel® SpeedStep® technology
Microsoft® Windows® XP Home Edition with Service Pack 2
80 GB (Serial ATA 5400 rpm) hard disk drive
Memory: 2*256 MB DDR SDRAM; maximum 2 GB DDR SDRAM
Widescreen 17" WXGA+ (1440 x 900) X-black LCD screen
Graphics: ATI MOBILITY(TM) RADEON(TM) X600 with 256 MB VRAM
16-bit CD-quality stereo sound
Double layer DVD±RW drive

Short summary description Sony A VAIO VGN-A417M 43,2 cm (17") 0,5 GB DDR-SDRAM 80 GB AMD Mobility Radeon X600:
This short summary of the Sony A VAIO VGN-A417M 43,2 cm (17") 0,5 GB DDR-SDRAM 80 GB AMD Mobility Radeon X600 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony A VAIO VGN-A417M, 1,86 GHz, 43,2 cm (17"), 1440 x 900 pixels, 0,5 GB, DDR-SDRAM, 80 GB

Long summary description Sony A VAIO VGN-A417M 43,2 cm (17") 0,5 GB DDR-SDRAM 80 GB AMD Mobility Radeon X600:
This is an auto-generated long summary of Sony A VAIO VGN-A417M 43,2 cm (17") 0,5 GB DDR-SDRAM 80 GB AMD Mobility Radeon X600 based on the first three specs of the first five spec groups.

Sony A VAIO VGN-A417M. Processor frequency: 1,86 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 0,5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: AMD Mobility Radeon X600. Weight: 3,9 kg

Display
Display diagonal *
43,2 cm (17")
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1,86 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
533 MHz
Memory
Internal memory *
0,5 GB
Internal memory type
DDR-SDRAM
Maximum internal memory *
1 GB
Storage
Total storage capacity *
80 GB
Hard drive interface
SATA
Hard drive speed
5400 RPM
Graphics
Discrete graphics card model *
AMD Mobility Radeon X600
Discrete graphics card *
Yes
Maximum graphics card memory
0,256 GB
Audio
Audio system
16-bit CD-quality stereo sound
Number of built-in speakers
2
Optical drive
Double Layer DVD write speed
2,4x
Double Layer DVD read speed
4x
Network
Networking features
Ethernet LAN, Wireless LAN
Wireless compliance
IEEE 802.11g
Networking speed
10/100 Mbps Base-TX
Ports & interfaces
USB 2.0 ports quantity *
3
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Software
Bundled software
Adobe PhotoShop Album SE PictureGear Studio Adobe PhotoShop Elements VAIO Edit Components WinDVD DVGatePlus (video/still capture) VAIO Zone, tvtv Electronic Program Guide Adobe Premiere Standard Click to DVD RecordNow! SonicStage MoodLogic SonicStage Mastering Studio VAIO Recovery Utility Memory Stick Formatter Google Toolbar Memory Stick Pro Formatter VAIO update Utimaco Safeguard Privatedisk easy
Battery
Battery life (max)
2,5 h
Weight & dimensions
Weight *
3,9 kg
Other features
Bundled hardware
Lithium-ion battery Power Cord AC adaptor
Infrared data port
No
Compatible operating systems
Microsoft Windows XP Home Edition
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
Fax/data V.92
Country Distributor
United Kingdom 1 distributor(s)