location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MDR-EX15LP/W headphones/headset Wired In-ear Music White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MDR-EX15LP/W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDR-EX15LP/W show
Show alternative article codes used in the online market place
Category:
Headsets are headphone or headphones combined with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. They have many uses including in call centers and other telephone-intensive jobs and for anybody wishing to have both hands free during a telephone conversation.
Headphones & Headsets Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony MDR-EX15LP/W headphones/headset Wired In-ear Music White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Music In-ear Headphones
  • - Wired
  • - Intraaural Earbuds 8 - 22000 Hz 16 Ω 100 dB
Long product name Sony MDR-EX15LP/W headphones/headset Wired In-ear Music White :
The long product name of Sony MDR-EX15LP/W headphones/headset Wired In-ear Music White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 Hz - 22 KHz, 16 ohm, 100dB/mW, 100mW, 9mm driver, CCAW, neodymium, gold-plated plug, white
More>>>
Sony MDR-EX15LP/W headphones/headset Wired In-ear Music White:
The official description of Sony MDR-EX15LP/W headphones/headset Wired In-ear Music White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy high-resolution treble and midrange with powerful bass produced from Sony MDR-EX15LP's high power neodymium magnets. Comes with cord slider to prevent cord from tangling.

- Enjoy clear, powerful sound with high-power neodymium magnets
- Avoid annoying tangles with the Y-type cord and slider
- Get a comfortable fit with hybrid silicone earbuds (3 sizes)
- Cord adjuster supplied

Great sound

Enjoy powerful sound and high-resolution treble and midrange sound with high-power neodymium magnets.

Style & comfort

Choose from four vibrant colour options and enjoy a comfortable fit with hybrid silicone earbuds.

Short summary description Sony MDR-EX15LP/W headphones/headset Wired In-ear Music White:
This short summary of the Sony MDR-EX15LP/W headphones/headset Wired In-ear Music White data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MDR-EX15LP/W, Wired, 8 - 22000 Hz, Music, 3 g, Headphones, White

Long summary description Sony MDR-EX15LP/W headphones/headset Wired In-ear Music White:
This is an auto-generated long summary of Sony MDR-EX15LP/W headphones/headset Wired In-ear Music White based on the first three specs of the first five spec groups.

Sony MDR-EX15LP/W. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 8 - 22000 Hz. Cable length: 1,2 m. Weight: 3 g. Product colour: White

Performance
Product type *
Headphones
Wearing style *
In-ear
Recommended usage *
Music
Product colour *
White
Cable length
1,2 m
Ports & interfaces
Connectivity technology *
Wired
Connector contacts plating
Gold
Headphones
Maximum input power
100 mW
Ear coupling *
Intraaural
Intraaural headphones type
Earbuds
Acoustic system
Closed
Headphones
Headphone frequency
8 - 22000 Hz
Impedance
16 Ω
Headphone sensitivity
100 dB
Magnet type
Neodymium
Driver unit
9 mm
Driver type
Dynamic
Microphone
Microphone type *
Not available
Weight & dimensions
Weight
3 g
Packaging content
Extra earbuds
Yes
Other features
Voice coil type
CCAW