location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony α 6300 1/3" 25 MP CMOS 6000 x 4000 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
α
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ILCE-6300 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125186
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 10:45:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony α 6300 1/3" 25 MP CMOS 6000 x 4000 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 25 MP CMOS Black
  • - Image sensor size: 1/3"
  • - Optical zoom: 2x Digital zoom: 8x
  • - TTL
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 51200 Fastest camera shutter speed: 1/4000 s Slowest camera shutter speed: 0,15 s ±5EV (1/2; 1/3 EV step)
  • - Video recording 3840 x 2160 pixels 4K Ultra HD
  • - Built-in microphone Micro-USB HDMI Wi-Fi Near Field Communication (NFC)
Long product name Sony α 6300 1/3" 25 MP CMOS 6000 x 4000 pixels Black :
The long product name of Sony α 6300 1/3" 25 MP CMOS 6000 x 4000 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APS-C, 25.0 megapixels, 3:2, JPEG, Fast Hybrid AF, Exmor CMOS, Built-in flash, NFC
More>>>
Sony α 6300 1/3" 25 MP CMOS 6000 x 4000 pixels Black:
The official description of Sony α 6300 1/3" 25 MP CMOS 6000 x 4000 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Focus at the speed of sight

Superior speed, response, and quality in a compact body
Stay true to your aim with the world’s fastest2 (0.05-s2) autofocus with the world’s most3 (4253) phase-detection AF points, exemplary image quality and the ultimate in 4K recording.

AF evolution accelerates
The world’s fastest2 (0.05 s2) autofocus, featuring the world’s most3 (4253) phase-detection AF points, and High-density Tracking AF Technology take 4D FOCUS farther.

World’s most3 (4253) phase-detection AF points
Denser phase-detection AF point coverage
With an incredible 425 focal plane phase-detection AF points densely positioned over the entire image area, this comprehensive AF point coverage ensures that no subject escapes its attention.

Preserve more peak moments
High-speed continuous shooting clarifies climactic action
Ensure clear coverage of crucial moments. Choose continuous shooting with AF/AE tracking up to 11fps, or up to 8fps with live view featuring minimal display lag on the EVF or LCD screen.

Inside imaging innovation
The Exmor® CMOS sensor and BIONZ X™ processing algorithm help capture high-quality images throughout a wide sensitivity range up to ISO 512004.

Extra image sensor perception
Raising resolution and efficiency
With a new lower copper wiring layer and processing circuitry that improves light collection efficiency, the image sensor expands sensitivity range up to ISO 512004 with reduced noise.

Shoot more moving action
Beyond higher-resolution 4K recording, multiple movie functions sharpen your advantage and appetite to support professional moviemaking.

For the ultimate resolution in 4K movie recording
Full pixel readout without pixel binning (about 2.4x6 (6K equivalent) as much image data condensed to 4K) achieves the ultimate in 4K movie resolution and realism.

Advance your movie-making ambitions
Run the gamut of greater range and refinement
Newly employed S-Gamut/S-Log enable wide dynamic range (max. 1300%) shooting for more expressive movie-making in post-production. The α6300 even offers 14-stop latitude at S-Log3 setting.

Short summary description Sony α 6300 1/3" 25 MP CMOS 6000 x 4000 pixels Black:
This short summary of the Sony α 6300 1/3" 25 MP CMOS 6000 x 4000 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony α 6300, 25 MP, 6000 x 4000 pixels, CMOS, 2x, 4K Ultra HD, Black

Long summary description Sony α 6300 1/3" 25 MP CMOS 6000 x 4000 pixels Black:
This is an auto-generated long summary of Sony α 6300 1/3" 25 MP CMOS 6000 x 4000 pixels Black based on the first three specs of the first five spec groups.

Sony α 6300. Megapixel: 25 MP, Image sensor size: 1/3", Sensor type: CMOS, Maximum image resolution: 6000 x 4000 pixels. ISO sensitivity (max): 51200. Optical zoom: 2x, Digital zoom: 8x. Fastest camera shutter speed: 1/4000 s. Wi-Fi. HD type: 4K Ultra HD, Maximum video resolution: 3840 x 2160 pixels. Display diagonal: 7,62 cm (3"). Viewfinder type: Electronic. Weight: 404 g. Product colour: Black

Picture quality
Image sensor size *
1/3"
Megapixel *
25 MP
Sensor type *
CMOS
Maximum image resolution *
6000 x 4000 pixels
Lens system
Optical zoom *
2x
Digital zoom *
8x
Focusing
Focus *
TTL
Auto focusing (AF) modes *
Continuous Auto Focus, Single Auto Focus
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
51200
ISO sensitivity
100, 6400, 25600, 51200
Light exposure correction *
±5EV (1/2; 1/3 EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Shutter
Fastest camera shutter speed *
1/4000 s
Slowest camera shutter speed *
0,15 s
Flash
Flash modes *
High-speed synchronization
Flash exposure compensation
Yes
Flash exposure correction
±3EV (1/2; 1/3 EV step)
Pre-flash
Yes
Video
Video recording *
Yes
Maximum video resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Video resolutions
1280 x 720, 1920 x 1080, 3840 x 2160
Analog signal format system
NTSC, PAL
Video formats supported
MPEG4
Audio
Built-in microphone *
Yes
Audio system
Mono
Audio formats supported
AAC, LPCM, MP4
Memory
Compatible memory cards *
MS Micro (M2), MS PRO Duo, MS Pro-HG Duo, MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD, SDHC, SDXC
Display
Display *
LCD
Display diagonal *
7,62 cm (3")
Vari-angle LCD display
Yes
Viewfinder
Viewfinder type
Electronic
Viewfinder screen size
0.39"
Ports & interfaces
USB version *
2.0
USB connector
Micro-USB
HDMI *
Yes
HDMI connector type
Micro
Headphone outputs
1
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC) *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Incandescent, Shade, Underwater
Scene modes *
Night portrait, Portrait, Sports, Sunset, Twilight, Landscape
Self-timer delay *
2, 5, 10 s
Histogram
Yes
GPS (satellite)
No
Design
Product colour *
Black
Battery
Battery life (max)
2 h
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
66,8 mm
Depth
48,7 mm
Height
120 mm
Weight
404 g
Other features
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2016-10-21 03:49:58
Uk has collected 182 expert reviews for Sony α 6300 1/3" 25 MP CMOS 6000 x 4000 pixels Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
practicalphotography.com
Updated:
2016-10-21 03:49:57
Video capabilities The Alpha 6300 is capable of recording in 4K at 30fps, or Full HD at 120fps for smooth slow-mo. It boasts a HDMI micro connector and multi interface shoe, supporting various video accessories, and there's a mic port for high quality aud...
Bottom line The Alpha 6300 boasts a very impressive spec that builds on its predecessor, bringing 4K and improved EVF to the table. Touchscreen would have been nice, as would a longer battery life, but this probably isn't a deal-breaker for most. Unfortunately, Sony...
0%
EISA.eu
Updated:
2016-10-21 03:49:57
Med nya α6300 har Sony gjort en ännu bättre variant av den enormt populära α6000. De har behållit den lätta och kompakta designen hos föregångaren men lagt till blixtsnabb (0,05 sekunder) hybridautofokus med 425 fokuspunkter och motivföljande 4D-fokus. A6...
0%
expertreviews.co.uk
Updated:
2016-10-21 03:49:57
Sensor resolution : 24 megapixels, Sensor size : 23.5x15.6mm (APS-C), Focal length multiplier : 1.5x, Viewfinder : Electronic (2,359,296 dots), LCD screen : 3in (921,600 dots), Lens mount : Sony E mount, Weight : 404g, Dimensions (HxWxD) : 68x131x49mmThe...
Bottom line Technically advanced, but the Sony a6300’s controls aren’t in line with the high price...
60%
trustedreviews.com
Updated:
2016-10-21 03:49:57
What is the Sony Alpha a6300? The Sony Alpha a6300 sits at the top of the Sony APS-C camera lineup. It costs £1,000 body-only at release, sitting below the full-frame Sony A7 II . Some will be unable to give up on the idea of owning a full-frame compact s...
Good Solid burst performance, Fast AF in most situations, Good higher-ISO performance, Great image quality...
Bad No in-body OIS, 'Entry level' manual controls...
Bottom line Sony Alpha a6300 – Image Quality Among its compact system camera peers, the Alpha a6300 starts off from a strong position because it has an APS-C-sized sensor. While Sony makes system cameras with even bigger sensors, the Panasonic and Olympus alternative...
80%
Digitaltrends.com
Updated:
2016-10-21 03:49:57
The Sony Alpha A6000 is one of the most popular mirrorless interchangeable lens cameras available. We aren't surprised, considering it is one of our favorite cameras, and earned our Editors' Choice award. Following up two years later, Sony recently introd...
Good Superb 24.2MP stills, Super-fast autofocus system, 4K and slow-motion video, Terrific performance with premium lenses...
Bad No touchscreen, Kit lens could be better, No advanced image stabilization...
Bottom line Has Sony created another hit? The A6300 is simply one of the best, well-rounded mirrorless cameras we've tested to date, so we would say, yes. Sony currently dominates the mirrorless camera market, and with continual product offerings like the A6300, it...
85%
pcauthority.com.au
Updated:
2016-10-21 03:49:57
Sony's latest compact system camera is something of a speed demon. Yes, its makers claim the A6300 is the fastest camera on the planet when it comes to autofocus, with its hybrid system and processor engine allowing it to lock onto subjects in just 0.05...
Bottom line It's hard to find fault with this camera. Yes, it's expensive, but not crazily so. I'd imagine that there'll be better deals available for the A6300 if you're willing to wait a few months.Price aside, it's a camera that delivers everything you could want...
100%
amateurphotographer.co.uk
Updated:
2016-10-21 03:49:58
At a glance:Replacing the Sony Alpha 6000 was never going to be easy. Released in February 2014, the A6000 has become one of Sony’s best-selling cameras, admired by reviewers and photographers alike. But time, and technology it seems, waits for no man, an...
Bottom line With the Sony Alpha 6000 being one of the companys most popular cameras of recent years, the Alpha 6300 has a lot to live up to. Thankfully, it more than lives up to its predecessor and takes Sonys next-generation APS-S-sensor E-mount cameras to the nex...
90%
stuff.tv
Updated:
2016-10-21 03:49:58
Sony's latest compact system camera is something of a speed demon.Yes, its makers claim the A6300 is the fastest camera on the planet when it comes to autofocus, with its hybrid system and processor engine allowing it to lock onto subjects in just 0.05 se...
Good Fast, accurate autofocus, Great image quality, even in low light, Invaluable OLED viewfinder, Compact, lightweight and sturdy build...
Bad Pretty pricey...
Bottom line It's hard to find fault with this camera. Yes, it's expensive (£1,000 body only, or £1,100 with a 16-50mm kit zoom lens), but not crazily so. I'd imagine that there'll be better deals available for the A6300 if you're willing to wait a few months. Price...
100%
dpexpert.com.au
Updated:
2016-10-21 03:49:58
This compact system camera has a 24 megapixel APS sensor with a hybrid phase/contrast detect auto focus system, meaning it is fast to focus. The 2.4m dot electronic viewfinder is paired with the 7.5cm 1m dot tilting 16:9 (television anyone?) monitor. The...
Good For testing the camera was used for fast snapping of informal portraits and action shots at an indoor and outdoor event. It was teamed with the full frame 2870mm FE lens and the results were excellent. Focus is fast and exposure and colour were spot on. T...
Bad Compared with other cameras in this price range the a6300 is short on instantly accessible controls...
Bottom line The a6300 is a fine camera that competes with the Olympus OMD E-M1 ($1300) and the Fujifilm X-T1 ($1138) both of which are configured as more serious cameras. The Sony wins for its 4K video and widescreen monitor and exceptional auto focus function. Both...
0%
reviewed.com
Updated:
2016-10-21 03:49:58
In 2014, Sony launched what would soon become one of the most successful mirrorless cameras ever sold: the Sony Alpha A6000 . The A6000 was built on a simple premise: a compact interchangeable lens camera with big performance and an extremely affordable p...
Bottom line It's easy to say that technically the A6300 has surpassed the A6000 on almost every front. But is that really a fair comparison? With a body only price of $1,000 (compared to only $650 for the A6000 at launch), it's simply in another league, and likely...
96%
photoreview.com.au
Updated:
2016-10-21 03:49:58
Shots taken with the supplied Vario Tessar T* FE 16-35mm f/4 lens were very clean and detailed and performance was good at higher ISO settings. The other lens delivered images that were slightly flatter and softer looking.Video clips recorded in the 4K mo...
Bottom line The ILCE-α6300's improved AF system certainly appears to offer faster lock-on and better tracking of moving subjects than the system in the previous camera. But its lack of consistency is concerning, particularly for photographers who favour moving subjec...
89%
canadianreviewer.com
Updated:
2016-10-21 03:49:58
Contributor Maarten Heilbron recently compared the Sony A6300 with the A6000 and put both through a rigorous test. The above video includes examples and demonstrations, detailed menu walk through. For behind the scenes details, read Maarten's blog at maar...
0%
amateurphotographer.co.uk
Updated:
2016-10-21 03:49:58
As one of Sony's best-selling cameras of the past few years the Alpha 6000 was always going to be a hard act to follow, but the new Alpha 6300 certainly seems up to the task. From the short amount of time we spent with the camera recently, it is clear tha...
0%
techradar.com
Updated:
2016-10-21 03:49:58
The A6000 has been long celebrated as the mid-range APS-C warrior in Sony's line up. But, for almost as long as it's been revered, photographers have long awaited its successor. Finally, after all the rumors of a A6100 and a higher-end A7000, Sony has int...
Good Blazing fast focus speeds, Insane burst rate, In, camera 4K video...
Bad Dated ergonomics...
Bottom line The Sony A6300 is a pocket rocket of a sports camera, with 425 autofocus points and 4K video all baked into a mirrorless system...
80%
techradar.com/au/
Updated:
2016-10-21 03:49:58
The A6000 has been long celebrated as the mid-range APS-C warrior in Sony's line up. But, for almost as long as it's been revered, photographers have long awaited its successor. Finally, after all the rumors of a A6100 and a higher-end A7000, Sony has int...
Good Blazing fast focus speeds, Insane burst rate, Incamera 4K video...
Bad Dated ergonomics...
Bottom line The Sony A6300 is a pocket rocket of a sports camera, with 425 autofocus points and 4K video all baked into a mirrorless system...
0%
stuff.tv/my/
Updated:
2016-11-26 19:35:34
Sony's latest compact system camera is something of a speed demon.Yes, its makers claim the A6300 is the fastest camera on the planet when it comes to autofocus, with its hybrid system and processor engine allowing it to lock onto subjects in just 0.05 se...
Good Fast, accurate autofocus, Great image quality, even in low light, Invaluable OLED viewfinder, Compact, lightweight and sturdy build...
Bad Pretty pricey...
Bottom line It's hard to find fault with this camera. Yes, it's expensive (RM4,580 body only), but not crazily so. I'd imagine that there'll be better deals available for the A6300 if you're willing to wait a few months.Price aside, it's a camera that delivers everyt...
100%
hardwarezone.com.my
Updated:
2016-11-26 19:35:34
Expert reviews...
0%
avhub.com.au
Updated:
2017-02-28 01:35:09
This extensive review was originally published in Australian Camera magazine, and while the full review text is below, many of the test and menu images, and the full specifications list, are not included in this online version. We recommend clicking the b...
Bottom line The A7 cameras, especially the later Mark II models, maybe seem to be the brighter stars in the Sony mirrorless firmament, but the A6300 definitely deserves a place here as the more compact – and essentially cheaper – alternative. Only the original A7 cos...
0%
hardwarezone.com.my
Updated:
2017-08-04 14:17:37
Before we begin our shootout, let us answer the question on what is the mark of a prosumer camera?Broadly speaking, this class of cameras is able to deliver on most commercial jobs, yet generally priced within the reach of a serious enthusiast or professi...
0%
goodhousekeeping.co.uk
Updated:
2017-09-30 05:04:58
Sony's mid-price compact system camera is based on an APS-C sized sensor rather than the full frame used by the premium Alpha 7 and it comes bundled here with a 14-50mm power zoom lens that will suit a wide range of situations. This package balances profe...
Good The fastest autofocus in the business with 425 AF points, Bundled with a very smooth power zoom lens, Sharp EVF with useful info such as a level gauge included, Fast successive shooting possible in RAW plus jpeg mode for sports photographers, Strong perfo...
Bad The LCD doesn't offer touchscreen control, There are few customisable controls, We had trouble connecting the camera to the PlayMemories app on an iPhone, The so called smart features (additional apps) are an additional cost and generally disappointing, T...
Bottom line Even with the fairly short 16-50mm zoom lens that comes with this mirrorless camera, the A6300 looks a little heavy. In fact, the robust magnesium alloy body feels comfortable in the hand with relatively few controls cluttering the design. Sadly, the tilt...
93%