location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony RX100 IV Compact camera 20,1 MP CMOS 5472 x 3648 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-RX100M4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSCRX100M4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4548736017078
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133038
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:05:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony RX100 IV Compact camera 20,1 MP CMOS 5472 x 3648 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 20,1 MP CMOS Black
  • - Image stabilizer
  • - Optical zoom: 2,9x Digital zoom: 11x
  • - Fastest camera shutter speed: 1/32000 s Slowest camera shutter speed: 30 s ± 3EV (1/3EV step)
  • - Video recording 3840 x 2160 pixels 4K Ultra HD
  • - Built-in microphone HDMI Wi-Fi Near Field Communication (NFC)
  • - Lithium-Ion (Li-Ion)
Long product name Sony RX100 IV Compact camera 20,1 MP CMOS 5472 x 3648 pixels Black :
The long product name of Sony RX100 IV Compact camera 20,1 MP CMOS 5472 x 3648 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Exmor RS CMOS, 20.1/21.0MP, 2.9/11x, ZEISS Vario-Sonnar T, ISO 125-12800, BIONZ X, Wi-Fi, NFC
More>>>
Sony RX100 IV Compact camera 20,1 MP CMOS 5472 x 3648 pixels Black:
The official description of Sony RX100 IV Compact camera 20,1 MP CMOS 5472 x 3648 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The world of superspeed shooting
Welcome to the awesome new world of super-speed shooting. Super slow motion — once primarily on pro cams. Thrilling fast-action images captured without distortion. Freedom to shoot in bright lighting conditions as never before. Enter the hidden realm of 1/32000-second imagination. Wonders await you.

Shoot beyond human vision.
Super potential. Super reality.
Inside the compact RX100 IV is the world’s first1 memory-attached 1.0-type stacked CMOS sensor — a remarkable advance in image shooting possibilities. Use it to reveal the wonders of up to 40x super slow motion, super-high-speed 1/32000 sec. Anti-Distortion Shutter, and handy 4K movies. Now explore infinite imaging freedom beyond imagination.

1.0-type stacked CMOS sensor with DRAM chip

Heart of super-high-speed shooting
World’s first1 1.0-type stacked CMOS sensor with DRAM chip
Image sensor breakthrough brings you cutting-edge new functions — including up to 40x super slow motion2 and Anti-Distortion Shutter — that used to be available only with pro-use gear.

Stacked structure with DRAM chip (memory) attached
Newly developed image sensor design
Stacked under the pixel area, Hi-speed signal processing circuit of the new Exmor RS CMOS sensor is extended, and DRAM chip (memory) is attached to buffer huge image data.

High-speed readout
Overwhelmingly fast
Thanks to the stacked structure and quickly buffering [3] DRAM chip (memory), the new Exmor RS CMOS sensor realises over 5x faster readout speed4 than conventional models.

Anti-Distortion Shutter
Minimised image distortion
Sensor’s high readout speed — which enables the Anti-Distortion Shutter — greatly reduces image distortion caused by the rolling shutter phenomenon.

Free your imagination.
View life anew at 40x super slow motion.
Catch what unfolds unseen before you. Once primarily on pro cams, extremely high-frame-rate (HFR) movie recording of up to 960fps5 produces super slow motion of momentary movements invisible to human eyes. This feature has various settings to suit active subjects, so you can make pro-style movies of a "hidden" universe of movement all around you.

Short summary description Sony RX100 IV Compact camera 20,1 MP CMOS 5472 x 3648 pixels Black:
This short summary of the Sony RX100 IV Compact camera 20,1 MP CMOS 5472 x 3648 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony RX100 IV, 20,1 MP, 5472 x 3648 pixels, CMOS, 2,9x, 4K Ultra HD, Black

Long summary description Sony RX100 IV Compact camera 20,1 MP CMOS 5472 x 3648 pixels Black:
This is an auto-generated long summary of Sony RX100 IV Compact camera 20,1 MP CMOS 5472 x 3648 pixels Black based on the first three specs of the first five spec groups.

Sony RX100 IV. Camera type: Compact camera, Megapixel: 20,1 MP, Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. Optical zoom: 2,9x, Digital zoom: 11x, Focal length range: 24 - 70 mm. Fastest camera shutter speed: 1/32000 s. Wi-Fi. HD type: 4K Ultra HD, Maximum video resolution: 3840 x 2160 pixels. Display diagonal: 7,62 cm (3"). Weight: 271 g. Product colour: Black

ZEISS® Vario-Sonnar T* lens for high depiction
ZEISS® Vario-Sonnar T* lens for high depiction

Large-diameter ZEISS Vario-Sonnar T* 24-70mm 12 F1.8-2.8 lens allows wide-angle shooting out to 24mm. Maximum aperture of F2.8 brightness at the telephoto end enables shooting images without camera shake and subject motion blur and capturing photos (such as portraits) with beautiful background defocusing. ZEISS T* Coating reduces ghost and flare.

20.1 MP (effective) 1.0-type Exmor RS CMOS sensor
20.1 MP (effective) 1.0-type Exmor RS CMOS sensor

The world’s first 13 1.0-type stacked CMOS image sensor with DRAM chip enables up to 40x super slow motion and up to 1/32000 super-high-speed shutter beyond human perception. The extended circuit features higher signal processing capacity and more than five times faster 14 high-speed readout than conventional models.

BIONZ X™ for superior detail and texture
BIONZ X™ for superior detail and texture

Digital cameras convert light captured by their sensor into digital images. Since the engine that powers conversion is as important as your lens and sensor, the RX100 IV features the high-speed BIONZ X processor for more natural details, more realistic images, richer tonal gradations, and lower noise while shooting photos and movies.

Super slow motion 15 at maximum of 40x
Super slow motion 15 at maximum of 40x

Using the mode dial to select HFR, it’s easy to create super slow motion movies containing split-second moments of action. Choose shooting frame rates of 960/1000fps, 480/500fps, or 240/250fps (NTSC/PAL)16, for the speed of a moving subject. Image quality is nearly Full HD at 240/250 fps, and HD at 480/500 fps in Quality Priority mode. The end trigger mode also enables you to capture 2 or 4 seconds before the MOVIE button is pressed, letting you capture the decisive moment.

1/32000 sec. Anti-Distortion Shutter
1/32000 sec. Anti-Distortion Shutter

Up to 1/32000 sec. Anti-Distortion Shutter works to minimise image distortion caused by the rolling shutter phenomenon. The extraordinarily fast shutter speed also allows you to produce photos with background defocusing using a large aperture setting even under extremely bright conditions at a maximum of EV19 17.

Lock-on AF for enhanced photo opportunities

Simply press the shutter button halfway to activate Lock-on AF 24 . It automatically adjusts the AF target frame size to match the subject size, improve tracking performance, and take full advantage of every photo opportunity.

Diverse movie functions supporting pro-style usage

Various available movie functions include Picture Profile (that determines the character of movies by changing basic parameters like chromogenic effects and gradation adjustment), S-Log2 gamma (that extends the dynamic range of recording to reduce occurrence of blown-out highlights and black crush), TC/UB, Rec Control, Dual Video Recording, etc.

Remote Camera Control supported

When the camera is connected to a computer, you can use Remote Camera Control to take pictures or change settings on the camera from the computer connected via USB port. All you need is to download the Remote Camera Control application of a version that supports your PC.

Support for PlayMemories Camera Apps (PMCA) 22
Support for PlayMemories Camera Apps (PMCA) 22

Enjoy a camera that gains functionality with time. Choose from the growing range of PlayMemories Camera Apps 22 for remote control, picture and video effects, and much more. Installation is simple using your PC or the camera’s own Wi-Fi connection. Note: Services availability depends on region.

Picture quality
Camera type *
Compact camera
Megapixel *
20,1 MP
Sensor type *
CMOS
Maximum image resolution *
5472 x 3648 pixels
Still image resolution(s) *
5472 x 3080 3648 x 2056 2720 x 1528
Image stabilizer *
Yes
Supported aspect ratios
1:1, 3:2, 4:3, 16:9
Image sensor size (W x H)
13,2 x 8,8 mm
Lens system
Optical zoom *
2,9x
Digital zoom *
11x
Focal length range
24 - 70 mm
Minimum aperture number
1,8
Maximum aperture number
2,8
Focusing
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
Continuous Auto Focus, Single Auto Focus
Auto Focus (AF) lock
Yes
Exposure
ISO sensitivity
125, 160, 200, 250, 320, 400, 500, 640, 800, 1000, 1250, 1600, 2000, 2500, 3200, 4000, 5000, 6400, 8000, 10000, 12800, 25600
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light exposure correction *
± 3EV (1/3EV step)
Light metering *
Centre-weighted, Spot
Shutter
Fastest camera shutter speed *
1/32000 s
Slowest camera shutter speed *
30 s
Flash
Flash modes *
Auto, Flash off, Flash on, Slow synchronization
Flash range (wide)
0,4 - 10,2 m
Flash range (tele)
0,4 - 6,5 m
Video
Video recording *
Yes
Maximum video resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Video resolutions
1920 x 1080, 3840 x 2160 pixels
Video formats supported
AVCHD
Audio
Built-in microphone *
Yes
Memory
Compatible memory cards *
MicroSD (TransFlash), MicroSDHC, MicroSDXC, MS Duo, MS Micro (M2), MS PRO Duo, MS PRO Duo HS, MS Pro-HG Duo, MS XC-HG Duo, SD, SDHC, SDXC
Display
Display *
LCD
Display diagonal *
7,62 cm (3")
Display resolution (numeric)
1228800 pixels
Display aspect ratio
4:3
Vari-angle LCD display
Yes
Ports & interfaces
PictBridge *
No
USB version *
2.0
HDMI *
Yes
HDMI connector type
Micro
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC) *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Incandescent, Shade
Scene modes *
Close-up (macro), Fireworks, Night, Night portrait, PET, Portrait, Sports, Sunset, Twilight, Landscape
Photo effects *
Vivid
Self-timer delay *
2, 5, 10 s
GPS (satellite)
No
Image processor
BIONZ X
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
280 shots
Weight & dimensions
Width
101,6 mm
Depth
41 mm
Height
58,1 mm
Weight
271 g
Weight (including battery)
298 g
Packaging content
Wrist strap included
Yes
AC adapter included
Yes
Cables included
USB
Batteries included
Yes
Logistics data
Harmonized System (HS) code
85258900
Other features
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 167 expert reviews for Sony DSC-RX100M4 and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
techradar.com
Updated:
2022-10-17 18:56:23
The Sony RX100 range of compact cameras has won plaudits from critics and consumers alike over the past couple of years, finding favour as a model which you can slip into your pocket or handbag when you don't want to carry a DSLR or CSC around with you.We...
Good High, resolution viewfinder, Tilting screen, Large sensor, 4K video...
Bad High price, No touchscreen, Limited raw functionality...
Bottom line The RX100 IV follows in the illustrious footsteps of its predecessors, delivering better image quality than ever. But the absence of a touchscreen and some minor niggles mean it can't quite justify its high price...
90%
techradar.com/au/
Updated:
2022-10-17 18:56:23
The Sony RX100 range of compact cameras has won plaudits from critics and consumers alike over the past couple of years, finding favour as a model which you can slip into your pocket or handbag when you don't want to carry a DSLR or CSC around with you...
Good Highresolution viewfinder, Tilting screen, Large sensor, 4K video...
Bad High price, No touchscreen, Limited raw functionality...
Bottom line The RX100 IV follows in the illustrious footsteps of its predecessors, delivering better image quality than ever. But the absence of a touchscreen and some minor niggles mean it can't quite justify its high price...
90%
Digitaltrends.com
Updated:
2022-10-17 18:56:23
Like the auto industry, camera makers refine and tweak their models for every new year or so. The Sony Cyber-shot RX100 series is a classic example: Barely 12 months after the $800 RX100 Mark III made the scene, the new Mark IV ($1,000) has arrived. We've...
Good 1-inch, 20.1MP “stacked” CMOS sensor, Outstanding photos and videos, 4K and super-slow-motion modes, Improved EVF...
Bad Even pricier than before, Limited focal range, Mediocre battery life...
Bottom line Like the RX100 Mark III, the Mark IV earns our Editor's Choice. This small package is expensive and it's a niche camera, but it's possibly the best compact digicam you can buy; there is some truly amazing enhanced performance over its predecessor and th...
85%
amateurphotographer.co.uk
Updated:
2022-10-17 18:56:23
Back in 2012 Sony redefined expectations for small cameras by fitting a large, high resolution 20.1-million-pixel 1-in sensor into the pocket-sized RX100. Every year since then, it has taken its advanced point-and-shoot compact and improved it for the bet...
Good Impressive resolution for a camera so small, Advanced video capabilities including 4K and slow motion recording, 16fps continuous shooting, Electronic shutter (allowing shutter speeds of up to 1/32000sec to be used), Built-in Wi-Fi & NFC connectivity, USB...
Bad Reduced battery life (280 shots), No touchscreen functionality, No rubberised handgrip, Small buttons...
Bottom line The improvements that have been made to the RX100 IV are centred around its new sensor. The repositioning of the high-speed circuitry has resulted in it being able to shoot faster and offer unique video capabilities such as high frame rate mode that allow...
90%
thunderbaylive.com
Updated:
2022-10-17 18:56:23
Lisa Gade reviews the Sony RX100 mk 4, a high end and extremely compact point and shoot camera. The 4th generation RX100 looks nearly identical to its predecessors, but it packs a new 20.1MP stacked Exmor RS Sony sensor that allows for advanced features l...
0%
trustedreviews.com
Updated:
2022-10-17 18:56:23
Hands-on with the Sony RX100 IV The Sony RX100 line-up is one of our favourite camera series ever, even though it's from an area of cameras that barely gets any love any more: compacts. However, Sony has always stayed ahead of the decline with this range...
Good Pocketable size, Excellent shooting speed, Versatile video, Great image quality at lower ISOs...
Bad Intimidating price...
Bottom line Sony RX100 IV – Image Quality The Sony RX100 IV has a 1in 20-megapixel sensor, which is the same size featured in all the other RX100 models. However, its design has changed. Where the original RX100 had an FSI sensor, and the following two models BSI sen...
90%
pocket-lint.com
Updated:
2022-10-17 18:56:23
Some say that the compact camera is dead. They may be right, as more and more people use their smartphone as a primary camera, making the cheaper compact camera all but redundant. At the same time, we've seen growing sophistication in high-end compacts...
Good The pocketable compact to beat, Excellent image quality, Built-in electronic viewfinder, Fast aperture lens, Customisable control ring...
Bad Hugely expensive, Autofocus performance could be yet faster, Still no touchscreen, Limited bump over third-gen predecessor...
Bottom line There's no escaping it - the Sony Cyber-shot RX100 IV is one pricey compact camera. Is that the price of perfection? Almost.The main thing to weigh-up in the mind is whether this latest model is worth the extra £250 over its predecessor. The extra EVF res...
0%
digitalversus.com
Updated:
2022-10-17 18:56:23
If it ain't broke, don't fix it ... and Sony hasn't. Anyone who's used to using Sony's RX100 cameras will easily find their way around this fourth-gen model. In fact, apart from the addition of a discreetly printed "RX100 IV Exmor RS 4K" label just above...
Good Compact design, 2.35milliondot OLED viewfinder, Excellent picture quality, 180° swivel screen, Programmable lens ring, WiFi and NFC, Comprehensive range of video modes, including 4K, HFR modes with slowmotion video to 1000 fps...
Bad Lens quality isn't consistent over the frame, Menus are too dense and complex, Tends to get hot, Battery life could be better, Slow startup, Not enough connection ports for a camera with these video capabilities, SDXC card required to film XAVCS...
Bottom line The RX100 IV is a great camera that's packed with functions and with Sony's finest technology—no-one can doubt that. However, we'd hesitate to recommend this model as it's needlessly complex and doesn't feel naturally straight-forward to use. It seems lik...
80%
reviewed.com
Updated:
2022-10-17 18:56:23
Sony's RX100 line of point-and-shoots are widely considered to be among the best point-and-shoots you can buy. Beginning with the original RX100 , Sony's pocket powerhouse pushed the limits with a 1-inch sensor coupled with a sharp Zeiss-branded lens. Tha...
Bottom line Sony is reclaiming the pocket camera throne. The high-end point-and-shoot market has never been more competitive. Panasonic , Canon , Nikon , Ricoh , and Sony all have skin in the game. And while Sony's RX10 series is still tops, once again Sony has c...
90%
photoreview.com.au
Updated:
2022-10-17 18:56:23
The new camera's Wi-Fi and NFC capabilities are identical to those in the α7 cameras and covered in our review of the α7R .The RX100 Mark IV is the fourth iteration of Sony's popular fixed-lens, pocketable digicam line, which was launched in June 2012. Al...
Bottom line Like its predecessors, the RX100 Mark IV pack a lot into a very pocketable body and delivers pretty good performance. Its nearest competitor is the Panasonic Lumix DMC-LX100, which has a larger sensor, slightly longer zoom range, higher sensitivity, faste...
87%
stuff.tv
Updated:
2022-10-17 18:56:23
The RX100 has long been Sony's flagship Cyber-shot compact. It's the leader in its point-and-shoot squad, gathering up cutting edge features and high-performance components and stuffing them neatly into a pocket-sized camera.We're now up to the fourth gen...
Good Excellent image quality, 4K videos, Brilliantly fun HFR mode, Pocket-sized...
Bad Prohibitive price, Limited zoom range...
Bottom line I can't think of any current pocket-sized cameras that can best it So yes, the RX100 IV is expensive. Older versions of the same camera the RX100 III and the RX100 II are currently priced at about £570 and £350 respectively, so you'll be paying a premium...
100%
pocket-lint.com
Updated:
2022-10-17 18:56:23
It's 2015 and there's an argument that the compact camera is obsolete in the face of advancing smartphones. The Sony Cyber-shot RX100 IV is the absolute antithesis to that; a high-end, pocketable compact with large 1-inch sensor and 24-70mm f/1.8-2.8 equi...
Good The pocketable compact to beat, excellent image quality, built-in electronic viewfinder, fast aperture lens, customisable control ring...
Bad Hugely expensive, autofocus performance could be yet faster, still no touchscreen, limited bump over third-gen predecessor...
Bottom line There's no escaping it - the Sony Cyber-shot RX100 IV is one pricey compact camera. Is that the price of perfection? Almost. The main thing to weigh-up in the mind is whether this latest model is worth the extra £250 over its predecessor. The extra...
90%
pcauthority.com.au
Updated:
2022-10-17 18:56:23
The RX100 has long been Sony's flagship Cyber-shot compact. It's the leader in its point-and-shoot squad, gathering up cutting edge features and high-performance components and stuffing them neatly into a pocket-sized camera. We're now up to the fourth...
Bottom line Sony's pocket rocket is a compact with almost no compromises...
100%
expertreviews.co.uk
Updated:
2022-10-17 18:56:23
Whereas its closest competitors, the Canon G7 X and Canon G5 X make you choose between an electronic viewfinder (on the G5 X) and a truly pock-sized design (the G7 X), the RX100 IV incorporates a high quality viewfinder that retracts into the camera when...
Bottom line There's no denying that the RX100 IV is a hugely impressive camera. At this price it really needs to be. It's not perfect, but there's nothing here that I'd classify as a deal-breaker. Its only real problem is some formidable competition. I prefer the Can...
80%
goodhousekeeping.co.uk
Updated:
2022-10-17 18:56:23
For its fourth incarnation, Sony has added very high frame rate and 4K resolution video capture to its 20MP premium compact camera. The miniature metal case also conceals a pop-up flash, an EVF and a telescopic zoom...
Good Impressive slowmotion video capture, Remarkably compact design, Refreshingly easy to use, despite the wealth of features, 4K resolution video and still image capture, Good lowlight performance, Useful articulated LCD screen...
Bad Limited zoom range, No touchscreen control, The electronic viewfinder is too small and unreliable...
Bottom line Video capture in 4K, or at 40x slow motion, is particularly impressive on the Sony Cyber-shot DSC-RX100 IV. It is also very easy to use, despite ​diminutive buttons, thanks to its responsive user-interface and handy lens collar dial. The EVF is less than...
92%
dpexpert.com.au
Updated:
2022-10-17 18:56:23
LIKE: The programmable lens-concentric ring is an excellent feature, particularly when used for manual focus with focus aids turned on for enlargement and focus peaking. Image quality is good, with one exception (see below). 4K video is brilliant.DISLIKE:...
Good The programmable lensconcentric ring is an excellent feature, particularly when used for manual focus with focus aids turned on for enlargement and focus peaking. Image quality is good, with one exception (see below). 4K video is brilliant.
Bad We found that using the Standard picture profile with default settings resulted in gross oversaturation of reds, with colour bleeding overwhelming all fine detail. We changed to Neutral and wound saturation down two notches and that improved things, but t...
Bottom line Right from the first release of the Sony RX100 we have regarded it as the best compact and version IV is still the one to beat. The price is now very high for a compact, even one with the larger-than-usual 2...
0%
chip.com.my
Updated:
2022-10-17 18:56:23
Recently, Sony went all out in launching brand new cameras, signalling their intent to capture a wide swath of the prosumer market with their offering. One of them is a renewed version of an old favourite of ours, the Sony RX-100 MkIV point and shoot came...
Good Great image and video quality, Featurepacked...
Bad Price, No flash hotshoe, EVF not glassesfriendly...
Bottom line The Sony RX-100 MkIV camera is an amazing point-and-shoot camera that packs a lot of punch in its compact body. It's a bit on the pricey side, but for what you pay for, it's almost like having a professional-grade camera in your pocket.(previously publis...
0%
stuff.tv/my/
Updated:
2022-10-17 18:56:23
The RX100 has long been Sony's flagship Cyber-shot compact. It's the leader in its point-and-shoot squad, gathering up cutting edge features and high-performance components and stuffing them neatly into a pocket-sized camera.We're now up to the fourth gen...
Good Excellent image quality, 4K videos, Brilliantly fun HFR mode, Pocket-sized...
Bad Prohibitive price, Limited zoom range...
Bottom line So yes, the RX100 IV is expensive. Older versions of the same camera the RX100 III and the RX100 II are currently priced at about RM2,999 and RM2,649 respectively, so you'll be paying a premium for the new edition's tweaks and improvements.Some might thin...
100%
hardwarezone.com.my
Updated:
2022-10-17 18:56:23
Your smartphone may be good enough for everyday shots, but premium compacts offer a quality that satisfies without going all-out on a DSLR. Sony is here with another update to their chart-topping RX100 premium compact camera lineup, and it's called the RX...
Good Exciting video features, Faster shutter speed options, Allaround a great premium compact...
Bad The price just keeps going up and up, Battery life is lower than previous model...
Bottom line If you want a high-end compact camera today, it's hard to beat the RX100 IV. This is a camera that produces high-quality stills with a large 1-inch sensor, with leading-edge features like high-speed shooting and high frame-rate video. It gives most people...
90%
klgadgetguy.com
Updated:
2022-10-17 18:56:23
Sony did a great move when they released the DSC-RX100 series. This compact camera is not just a hit with mass market consumers but even with professionals, as this is a lighter alternative to all the heavy gear and still produces good quality photos and...
Bottom line Just like there isn't a lot of difference in price when comparing the Mark III and Mark IV, the upgrades you get on the Mark IV feels more of a refinement of the previous model than a completely thought through upgrade. We do appreciate that Sony made the...
86%
liveatpc.com
Updated:
2022-10-17 18:56:23
Pocket Friendly Design This small, magnesium-alloy camera fits into pockets easily and the smooth, grip-less metal means the camera means there's less for your fingers to hold on to but the RX100 IV is fairly easy to handle. However, a wrist strap is defi...
Bottom line The Everywhere CompactSony RX100 IVReviewer: By Amir Rothman Pocket Friendly DesignThis small, magnesium-alloy camera fits into pockets easily and the smooth, grip-less metal means the camera means there's less for your fingers to hold on to but the RX100...
84%
gizmodo.co.uk
Updated:
2022-10-17 18:56:23
Sony's RX100 is perhaps the most desired and groundbreaking compact camera of the decade. Every year, it gets better. But every year, it costs more. Is this latest model really worth £840?A very small camera that takes very high-end photos. It accomplishe...
Good Small and stylish, even with a three-year-old design, Great image quality, Autofocus is improved, Great overall 4K image quality, New sensor tech enables neat tricks like super slow motion, 1/32000 shutter speed, and 16 fps burst mode...
Bad Controls are cramped, and they've been that way since 2012, The viewfinder is hampered by awkward mechanics and tiny size, Image quality on super slow motion footage is extremely bad, There's no way to attach an external microphone, Whoa is it expens...
Bottom line It's hard to find a great reason to drop £840 (that is the RRP, of course, and it can be found cheaper, but still in the mid-£600 range) on the RX100 Mark IV. The biggest reason lies in the Panasonic LX100. That camera is cheaper (RRP £700, but hovering a...
0%
Digitaltrends.com
Updated:
2022-10-17 18:56:23
There is a segment of photographers who desire the performance of an interchangeable lens camera, but could do without the bulk from having to carry a body and lens. For that reason, “bridge” cameras were created. They provide DSLR-like attributes, such a...
Good Very high-quality stills and movies, 25x telephoto Zeiss lens, Eye AF function is outstanding, Features designed for amateur filmmaking, 1-inch stacked sensor...
Bad Tends to overexpose in auto mode, Sony's menus are still hard to navigate...
Bottom line Not unless you have the money to pair it with the Razer Core V2. On its own, it's a solid thin-and-light laptop — just not of the best...
80%
practicalphotography.com
Updated:
2022-10-17 18:56:23
The RX100 has evolved over the years, and Sony's fourth rendition is a far cry from the original model launched in 2012. The main update to note is a stacked Exmor CMOS sensor, integrating a layer of DRAM to handle large amounts of data.With some big feat...
Bottom line An EVF, 16fps shooting and 40x slow motion are desirable features, but we'd have liked a touchscreen to speed up focusing, so it's four stars for Features & Build.We were impressed by the Mk IV's ability to record 4K video and shoot at 16fps, but writ...
0%
Country Distributor
Deutschland 1 distributor(s)