location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony PlayStation 3 120GB Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PlayStation 3 120GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
711719162469
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0711719162469 show
Category:
Also known as a video game console, this is a device that outputs a video signal to display a video game e.g Xbox, PS4. The term game console is used to distinguish a machine designed for consumers to use for playing video games on a separate television.
Game Consoles Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony PlayStation 3 120GB Wi-Fi Black :
The long product name of Sony PlayStation 3 120GB Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PlayStation 3 120GB + game voucher 50€
More>>>
Sony PlayStation 3 120GB Wi-Fi Black:
The official description of Sony PlayStation 3 120GB Wi-Fi Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PlayStation®3 system gives you everything you want: tons of exclusive games with great graphics; a built-in Blu-ray™ player for your HD movie collection; pristine picture quality delivered at 1080p*; 120GB of memory housed in an incredibly light and quiet console; and built-in Wi-Fi. Register for a PlayStation®Network membership to get access to exclusive multiplayer online games or download hundreds of other games, movies and TV series. Once you subscribe to Netflix, you can even stream movies and TV series at no additional charge. Experience CDs and DVDs in surround sound by playing them on your PS3™ system and store music, photos and video on its giant hard drive. Simply put, get everything you want in a slim, sleek, powerful package.

Short summary description Sony PlayStation 3 120GB Wi-Fi Black:
This short summary of the Sony PlayStation 3 120GB Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony PlayStation 3 120GB, PlayStation 3, Black, 256 MB, RSX, 120 GB, Serial ATA

Long summary description Sony PlayStation 3 120GB Wi-Fi Black:
This is an auto-generated long summary of Sony PlayStation 3 120GB Wi-Fi Black based on the first three specs of the first five spec groups.

Sony PlayStation 3 120GB. Platform: PlayStation 3, Product colour: Black, Internal memory: 256 MB. Internal storage capacity: 120 GB, Hard drive interface: Serial ATA. Bluetooth version: 2.0+EDR. Supported video modes: 1080i, 1080p, 480i, 480p, 720p. Power consumption (typical): 250 W

Performance
Platform *
PlayStation 3
Internal memory
256 MB
Processor model
RSX
Product colour *
Black
Storage
Internal storage capacity *
120 GB
Hard drive interface
Serial ATA
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Bluetooth *
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
HDMI ports quantity *
1
USB 2.0 ports quantity *
2
DC-in jack
Yes
Video out
1
Digital audio optical out *
1
Multimedia
Supported video modes
1080i, 1080p, 480i, 480p, 720p
Power
Power consumption (typical)
250 W
Weight & dimensions
Weight
3,2 kg
Packaging content
AC adapter included
Yes