location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SANS DIGITAL TR5UT-BP disk array Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SANS DIGITAL Check ‘SANS DIGITAL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TR5UT-BP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TR5UT-BP
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘SANS DIGITAL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SANS DIGITAL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5320
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Sep 2018 15:02:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name SANS DIGITAL TR5UT-BP disk array Tower Black :
The long product name of SANS DIGITAL TR5UT-BP disk array Tower Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TR5UT-BP, USB 3.0, eSATA, 5 x 3.5” SATA I / SATA II, 220W
More>>>
Short summary description SANS DIGITAL TR5UT-BP disk array Tower Black:
This short summary of the SANS DIGITAL TR5UT-BP disk array Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

SANS DIGITAL TR5UT-BP, Serial ATA, Serial ATA II, 3.5", 4,22 kg, Tower, Black

Long summary description SANS DIGITAL TR5UT-BP disk array Tower Black:
This is an auto-generated long summary of SANS DIGITAL TR5UT-BP disk array Tower Black based on the first three specs of the first five spec groups.

SANS DIGITAL TR5UT-BP. Storage drive interface: Serial ATA, Serial ATA II, Storage drive size: 3.5". Chassis type: Tower. Number of storage drives supported: 5, Supported storage drive types: HDD. Width: 152,4 mm, Depth: 279,4 mm, Height: 209,5 mm, Weight: 4,22 kg. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:30:33
Uk has collected 1 expert review for SANS DIGITAL TR5UT-BP disk array Tower Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%