location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE32D6500 81,3 cm (32") Full HD Wi-Fi Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE32D6500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE32D6500VH show
Show alternative article codes used in the online market place
Category:
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used: - White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form) - An array of LEDs arranged behind the screen whose brightness are not controlled individually. - A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung UE32D6500 81,3 cm (32") Full HD Wi-Fi Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81,3 cm (32")
  • - Full HD 1920 x 1080 pixels
  • - DVB-C, DVB-S2, DVB-T
  • - Wi-Fi Ethernet LAN
  • - VESA mounting
  • - 100 W
More>>>
Short summary description Samsung UE32D6500 81,3 cm (32") Full HD Wi-Fi Grey:
This short summary of the Samsung UE32D6500 81,3 cm (32") Full HD Wi-Fi Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE32D6500, 81,3 cm (32"), 1920 x 1080 pixels, Full HD, 3D, Wi-Fi, Grey

Long summary description Samsung UE32D6500 81,3 cm (32") Full HD Wi-Fi Grey:
This is an auto-generated long summary of Samsung UE32D6500 81,3 cm (32") Full HD Wi-Fi Grey based on the first three specs of the first five spec groups.

Samsung UE32D6500. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Grey

Display
Display diagonal *
81,3 cm (32")
HD type *
Full HD
Native refresh rate
60 Hz
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
1920 x 1080 pixels
Visible diagonal screen size
80 cm
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T
Auto channel search
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio system
Dolby Digital Plus, Dolby Pulse, SRS TheaterSound HD
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Design
Product colour *
Grey
VESA mounting *
Yes
LED indicators
Yes
Performance
Game mode
Yes
Teletext function
Yes
Ports & interfaces
HDMI version
1.4a
PC in (D-Sub) *
Yes
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
Yes
Audio input for DVI
Yes
Digital audio optical out
1
Ports & interfaces
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
2
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
29
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
100 W
Power consumption (standby) *
0,3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width (with stand)
745,8 mm
Depth (with stand)
240 mm
Height (with stand)
503,8 mm
Weight (with stand)
9,8 kg
Width (without stand)
745,8 mm
Depth (without stand)
29,9 mm
Height (without stand)
443,4 mm
Weight (without stand)
7,1 kg
Packaging content
Handheld remote control
Yes
Other features
3D
Yes
Built-in speaker(s)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:50:57
Uk has collected 3 expert reviews for Samsung UE32D6500 81.3 cm (32") Full HD Wi-Fi Grey and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
digitalversus.com
Updated:
2011-10-04 03:50:57
This model is the 32'' version of the 40'' TV that we tested in our labs, the Samsung UE40D6500. Everything we said in the original article holds true--the only thing that's different is the size! The only exception is that some manufacturers fit diffe...
Good Great picture in 2D and 3D, Accurate colour reproduction (average deltaE: 2.3) and high contrast (ratio: 2630:1), Powerful Motion Plus 200 filter, Low energy consumption: 48 W, Good media player with support for lots of video formats...
Bad Glossy screen picks up reflections, Viewing angles too narrow, Crosstalk leads to viewers seeing double in 3D, Clouding on our test unit...
Bottom line The Samsung D6500 produces a great picture in both 2D and 3D, although there's a little too much crosstalk in 3D. It's still an excellent choice for anybody looking for excellent value for money in a flatscreen TV...
80%
digitalversus.com
Updated:
2011-08-14 23:42:31
Contrast:2630:1Black level:0.07 cd/m²Gamma quality:4.5 / 5 deltaE:2.3Average discrepancy across display:9%Viewing angles:2 / 5Energy consumption:75 WMultimedia player:3.6/5Find and compare our other readings in our Face-off.We take these readings using...
Good Great picture in 2D and 3D, Accurate colour reproduction (average deltaE: 2.3) and high contrast (ratio: 2630:1), Powerful Motion Plus 200 filter, Low energy consumption: 75 W, Good media player with support for lots of video formats...
Bad Glossy screen picks up reflections, Viewing angles too narrow, Crosstalk leads to viewers seeing double in 3D, Clouding on our test unit...
Bottom line The Samsung D6500 produces a great picture in both 2D and 3D, although there's a little too much crosstalk in 3D. It's still an excellent choice for anybody looking for excellent value for money in a flatscreen TV...
80%