Samsung logo

Samsung RS7578BHCSP side-by-side refrigerator Freestanding 524 L Grey, Silver, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66129
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RS7578BHCSP side-by-side refrigerator Freestanding 524 L Grey, Silver, Stainless steel:

Samsung RS7578BHCSP, Freestanding, American door, Grey, Silver, Stainless steel, LED, 524 L, SN-T

Long summary description Samsung RS7578BHCSP side-by-side refrigerator Freestanding 524 L Grey, Silver, Stainless steel:

Samsung RS7578BHCSP. Appliance placement: Freestanding, Product design: American door, Product colour: Grey, Silver, Stainless steel. Total net capacity: 524 L, Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 353 L, Lamp type: LED. Freezer net capacity: 171 L, Freezer position: Bottom-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 352 kWh, Energy efficiency class (old): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.