location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HG40EE690DB hospitality TV 101,6 cm (40") Full HD Smart TV Titanium 20 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HG40EE690DB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HG40EE690DB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088418131
Category: Hospitality TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:26:20
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung HG40EE690DB hospitality TV 101,6 cm (40") Full HD Smart TV Titanium 20 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 101,6 cm (40") LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - DVB-C, DVB-S2, DVB-T2
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN Bluetooth
  • - VESA mounting
  • - 42 W
Long product name Samsung HG40EE690DB hospitality TV 101,6 cm (40") Full HD Smart TV Titanium 20 W :
The long product name of Samsung HG40EE690DB hospitality TV 101,6 cm (40") Full HD Smart TV Titanium 20 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

40",Full HD LED, 1920 x 1080, Smart TV, DVB-T2/C/S2, CI+(1.3), LYNK REACH 4.0
More>>>
Samsung HG40EE690DB hospitality TV 101,6 cm (40") Full HD Smart TV Titanium 20 W:
The official description of Samsung HG40EE690DB hospitality TV 101,6 cm (40") Full HD Smart TV Titanium 20 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built to meet the growing demands of guests, Samsung’s new HE690 premium hospitality displays introduce an all-in-one content and entertainment center with an array of convenient features. Through Samsung’s LYNK REACH 4.0 content management solution, managers can deliver customized content geared to their guests while being able to streamline management of hundreds of in-room displays. Meanwhile, guests gain further benefits such as being provided with low-cost, hassle-free IPTV service, and improved connectivity and compatibility with their personal devices. Having a connected Ethernet Bridge and Bluetooth music player completes the overall offerings of HE690 displays, as they work to evolve standard in-room displays into multi-functional content centers, thereby empowering guests while concurrently helping managers realize improved operational efficiency.

Short summary description Samsung HG40EE690DB hospitality TV 101,6 cm (40") Full HD Smart TV Titanium 20 W:
This short summary of the Samsung HG40EE690DB hospitality TV 101,6 cm (40") Full HD Smart TV Titanium 20 W data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HG40EE690DB, 101,6 cm (40"), Full HD, 1920 x 1080 pixels, LED, 16:9, Flat

Long summary description Samsung HG40EE690DB hospitality TV 101,6 cm (40") Full HD Smart TV Titanium 20 W:
This is an auto-generated long summary of Samsung HG40EE690DB hospitality TV 101,6 cm (40") Full HD Smart TV Titanium 20 W based on the first three specs of the first five spec groups.

Samsung HG40EE690DB. Display diagonal: 101,6 cm (40"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Titanium. Content management solution: Samsung LYNK REACH, Samsung LYNK SINC. Consumer Electronics Control (CEC): Anynet+. RMS rated power: 20 W, Audio decoders: DTS, Dolby Digital, Dolby Digital Plus

Display
Display diagonal *
101,6 cm (40")
HD type *
Full HD
Display resolution *
1920 x 1080 pixels
Display technology *
LED
Screen shape
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
1920 x 1080 (HD 1080)
Dynamic contrast ratio marketing name
Mega Contrast
Display diagonal (metric)
101 cm
Picture processing technology
Samsung Wide Color Enhancer Plus
Smart modes
Game, Movie, Music, Sports
Design
Product colour *
Titanium
VESA mounting *
Yes
Performance
Smart TV *
Yes
Internet TV
Yes
On Screen Display (OSD)
Yes
Electronic Programme Guide (EPG)
Yes
Auto power off
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
ConnectShare (HDD)
Yes
ConnectShare (USB)
Yes
Energy saving mode
Yes
Power on mode
Yes
Picture-in-Picture
Yes
Plug and Play
Yes
Teletext function
Yes
Hospitality features
Hospitality home menu
Yes
Hotel channel list
Yes
Hospitality Plug and Play
Yes
Welcome message
Yes
External clock compatibility
Yes
Clock back up supply
Yes
Software clock
Yes
My Channel function
Yes
Multi-code remote control
Yes
Screwed battery cover
Yes
Music mode backlight on/off
Yes
USB cloning
Yes
Smoovie compatibility
Yes
Subtitles function
Yes
Auto source mode
Yes
Soundbar compatibility
Yes
Logo display with time-out setting (BMP/movie)
Yes
Content management solution
Samsung LYNK REACH, Samsung LYNK SINC
LYNK REACH version
4.0
Security mode
Yes
Ports & interfaces
HDMI ports quantity *
3
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Ports & interfaces
Digital audio optical out
1
RF ports quantity
1
PC in (D-Sub)
Yes
VGA (D-Sub) ports quantity
1
RJ-12 ports quantity
1
Consumer Electronics Control (CEC)
Anynet+
Common interface (CI)
Yes
Common interface Plus (CI+)
Yes
Common interface Plus (CI+) version
1.3
Audio
Number of speakers
2
RMS rated power *
20 W
Audio decoders
DTS, Dolby Digital, Dolby Digital Plus
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Ethernet LAN *
Yes
Power
Power consumption (typical) *
42 W
Power consumption (standby)
0,5 W
Power consumption (max)
95 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
917,6 mm
Depth (with stand)
226,5 mm
Height (with stand)
591,1 mm
Weight (with stand)
11,4 kg
Width (without stand)
917,6 mm
Depth (without stand)
54,2 mm
Height (without stand)
539,2 mm
Weight (without stand)
8,5 kg
Packaging data
Package width
1105 mm
Package depth
116 mm
Package height
636 mm
Package weight
13,2 kg
Packaging content
Handheld remote control
Yes
Remote control type
TM1240A
Quick installation guide
Yes
Batteries included
Yes
Other features
3D
No
External clock dimming control
Yes
LYNK REACH server compatibility
Yes
HID support
Yes
Swivelling
Yes
Swivel angle range
-90 - 90°
Built-in speaker(s)
Yes
Power cord included
Yes
Annual energy consumption
58 kWh
Energy efficiency class (old)
A+
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Auto channel search
Yes