location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HG32EB460GW 81,3 cm (32") HD Smart TV Black 280 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HG32EB460GW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HG32EB460G
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085496729
Category:
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used: - White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form) - An array of LEDs arranged behind the screen whose brightness are not controlled individually. - A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 305723
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 06:47:55
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung HG32EB460GW 81,3 cm (32") HD Smart TV Black 280 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81,3 cm (32")
  • - HD 1366 x 768 pixels 16:9
  • - 280 cd/m² 8 ms
  • - DVB-C, DVB-T
  • - Smart TV
  • - VESA mounting 200 x 200 mm
  • - 27 W
Long product name Samsung HG32EB460GW 81,3 cm (32") HD Smart TV Black 280 cd/m² :
The long product name of Samsung HG32EB460GW 81,3 cm (32") HD Smart TV Black 280 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung HG32EB460GW. Dimensioni schermo: 81,28 cm (32"), Tipologia HD: HD-ready, Risoluzione: 1366 x 768 Pixels. Tipo sintonizzatore: Analogico & Digitale, Formato del segnale digitale: DVB-C, DVB-T. Potenza in uscita (RMS): 10W, Sistema audio: Dolby Digi
More>>>
Short summary description Samsung HG32EB460GW 81,3 cm (32") HD Smart TV Black 280 cd/m²:
This short summary of the Samsung HG32EB460GW 81,3 cm (32") HD Smart TV Black 280 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HG32EB460GW, 81,3 cm (32"), 1366 x 768 pixels, HD, Smart TV, DVB-C, DVB-T, Black

Long summary description Samsung HG32EB460GW 81,3 cm (32") HD Smart TV Black 280 cd/m²:
This is an auto-generated long summary of Samsung HG32EB460GW 81,3 cm (32") HD Smart TV Black 280 cd/m² based on the first three specs of the first five spec groups.

Samsung HG32EB460GW. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD. Smart TV. Display brightness: 280 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Display
Display diagonal *
81,3 cm (32")
HD type *
HD
Native aspect ratio *
16:9
Supported graphics resolutions
1366 x 768
Display brightness *
280 cd/m²
Response time
8 ms
Contrast ratio (dynamic)
1200:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1366 x 768 pixels
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Smart modes
Game, Movie
Audio
Number of speakers *
2
RMS rated power *
10 W
Audio decoders
Dolby Digital, Dolby Digital Plus, Dolby Digital Pulse
Audio system
SRS TheaterSound, DTS 2.0 + Digital Out
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
VESA mounting interfaces
200 x 200 mm
On/off switch
Yes
LED indicators
Yes
Performance
Teletext function
Yes
Picture processing technology
Samsung Wide Color Enhancer
Plug and Play
Yes
Ports & interfaces
HDCP
Yes
PC in (D-Sub) *
Yes
DVI port
No
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
SCART ports quantity
1
RF ports quantity
1
Ports & interfaces
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
S-Video inputs quantity
1
HDMI ports quantity *
1
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
29
Picture-in-Picture
Yes
Auto power off
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
27 W
Power consumption (standby) *
0,3 W
Power consumption (max)
54 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width (with stand)
738,4 mm
Depth (with stand)
191,7 mm
Height (with stand)
497,7 mm
Weight (with stand)
6 kg
Width (without stand)
738,4 mm
Depth (without stand)
93,2 mm
Height (without stand)
444 mm
Weight (without stand)
5,4 kg
Packaging data
Quick start guide
Yes
Manual
Yes
Packaging content
Cables included
AC
Handheld remote control
Yes
Remote control type
TM1240
Other features
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
39 kWh
Energy efficiency class (old)
A+