Samsung logo

Samsung DM400S3A Intel Pentium G G3240 4 GB DDR3-SDRAM 620 GB HDD+SSD NVIDIA® GeForce® GT 730 Windows 8.1 PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28963
Info modified on:
12 Sept 2020, 10:00:12
Short summary description Samsung DM400S3A Intel Pentium G G3240 4 GB DDR3-SDRAM 620 GB HDD+SSD NVIDIA® GeForce® GT 730 Windows 8.1 PC Black:

Samsung DM400S3A, 3,1 GHz, Intel Pentium G, 4 GB, 620 GB, DVD Super Multi, Windows 8.1

Long summary description Samsung DM400S3A Intel Pentium G G3240 4 GB DDR3-SDRAM 620 GB HDD+SSD NVIDIA® GeForce® GT 730 Windows 8.1 PC Black:

Samsung DM400S3A. Processor frequency: 3,1 GHz, Processor family: Intel Pentium G, Processor model: G3240. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 620 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 730. Operating system installed: Windows 8.1. Power supply: 270 W. Product type: PC. Weight: 7,9 kg. Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.