Rexel logo

Rexel No.23/13mm Staples pack 1000 staples

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38351
Info modified on:
07 Mar 2024, 15:34:52
Bullet Points Rexel No.23/13mm Staples pack 1000 staples:
  • - High quality heavy duty staples
  • - 13mm leg length for stapling up to 90 sheets of paper (80gsm)
  • - For use with heavy duty staplers and tackers for trouble free, accurate stapling
  • - Suitable for heavy duty stapling tasks
  • - Made from high quality steel for excellent results
  • - A box of 1000 staples is supplied
Long product name Rexel No.23/13mm Staples pack 1000 staples:

No. 23/13 Staples - Box of 1000

Short summary description Rexel No.23/13mm Staples pack 1000 staples:

Rexel No.23/13mm, Staples pack, 1,3 cm, 1000 staples, No. 23/13, Steel, Silver

Long summary description Rexel No.23/13mm Staples pack 1000 staples:

Rexel No.23/13mm. Type: Staples pack, Staple leg length: 1,3 cm, Capacity: 1000 staples. Package width: 71 mm, Package depth: 80 mm, Package height: 15 mm. Country of origin: China

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.