RAM Mounts logo

RAM Mounts RAM-B-202AU camera mounting accessory Ball adapter

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18690
Info modified on:
21 Jun 2024, 09:18:34
Long product name RAM Mounts RAM-B-202AU camera mounting accessory Ball adapter:

RAM Ball Adapter with Round Plate and 1/4"-20 Threaded Stud

Short summary description RAM Mounts RAM-B-202AU camera mounting accessory Ball adapter:

RAM Mounts RAM-B-202AU, Ball adapter, Black, Aluminium, 1/4", Contour GPS Contour HD Gobandit GPS-HD GoPro HD Helmet HERO GoPro HD Motorsports HERO GoPro..., 70 g

Long summary description RAM Mounts RAM-B-202AU camera mounting accessory Ball adapter:

RAM Mounts RAM-B-202AU. Product type: Ball adapter, Product colour: Black, Material: Aluminium. Weight: 70 g

Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.