Plieger 7340846 central heating radiator Sand Single panel, single convector (Type 11) Panel radiator

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4728
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Plieger 7340846 central heating radiator Sand Single panel, single convector (Type 11) Panel radiator:

Plieger 7340846, Sand, Single panel, single convector (Type 11), Panel radiator, Vertical, ISSO, Kiwa, CE, 363 W

Long summary description Plieger 7340846 central heating radiator Sand Single panel, single convector (Type 11) Panel radiator:

Plieger 7340846. Product colour: Sand, Type: Single panel, single convector (Type 11), Product type: Panel radiator. Heating capacity in watts: 363 W, Radiator connection: Side, Maximum operating pressure: 10 bar. Length: 400 mm, Height: 600 mm, Depth: 70 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.