Philips logo

Philips myLiving Recessed spot light 598304816

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62668
Info modified on:
26 Jul 2024, 09:09:16
Bullet Points Philips myLiving Recessed spot light 598304816:
  • - Aquila
  • - aluminium
  • - LED
Warranty:
2 years
Long product name Philips myLiving Recessed spot light 598304816:

The smart combination of light and design

Philips myLiving Recessed spot light 598304816:

Big light, small spot. This Philips recessed spot light may be small but the light is big and bright enough to illuminate any space, ensuring the only thing attention-grabbing about your lighting system is its pure, brilliant light.

Short summary description Philips myLiving Recessed spot light 598304816:

Philips myLiving Recessed spot light 598304816, Recessed lighting spot, 1 bulb(s), LED, 2700 K, 350 lm, Aluminium

Long summary description Philips myLiving Recessed spot light 598304816:

Philips myLiving Recessed spot light 598304816. Product type: Recessed lighting spot, Suitable for indoor use, Plafond shape: Round. Number of bulbs: 1 bulb(s), Bulb type: LED, Colour temperature (max): 2700 K, Luminous flux: 350 lm. International Protection (IP) code: IP23. Input voltage: 220-240 V. Product colour: Aluminium

Reasons to buy
Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.