location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Phasak PHC 5742 rack accessory Cooling fan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Phasak Check ‘Phasak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cooling Set x2 PHASAK 120 mm fans - PHC 5742
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PHC 5742
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5605922043927
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Phasak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Phasak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5836
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Nov 2023 13:05:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Phasak PHC 5742 rack accessory Cooling fan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Designed for Wall-Mounted Rack: Specifically designed for use in wall-mounted rack cabinets, providing ventilation in space-restricted environments
  • - Two 120mm Fans: Equipped with two 120mm diameter fans that provide adequate ventilation to keep equipment cool
  • - Integrated Switch: Includes a switch for easy and quick control of the ventilation, allowing you to turn the system on and off as needed
  • - Easy Installation: Supplied with all necessary accessories for a simple and secure installation in the wall-mounted rack
Warranty: 3 years
Long product name Phasak PHC 5742 rack accessory Cooling fan :
The long product name of Phasak PHC 5742 rack accessory Cooling fan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cooling Set x2 PHASAK 120 mm fans - PHC 5742
More>>>
Short summary description Phasak PHC 5742 rack accessory Cooling fan:
This short summary of the Phasak PHC 5742 rack accessory Cooling fan data-sheet is auto-generated and uses the product title and the first six key specs.

Phasak PHC 5742, Cooling fan, Black, 2 fan(s), 12 cm, AC, 220 V

Long summary description Phasak PHC 5742 rack accessory Cooling fan:
This is an auto-generated long summary of Phasak PHC 5742 rack accessory Cooling fan based on the first three specs of the first five spec groups.

Phasak PHC 5742. Type: Cooling fan, Product colour: Black, Number of fans: 2 fan(s). Power source: AC, Input voltage: 220 V, Plug type: Type F

Brand Image Product code Product Stock Price from
Phasak

Phasak PHC 5656 rack accessory Cooling fan
(show image)
PHC 5656 Cooling Set x6 PHASAK 120 mm fans with 1U thermostat - PHC 5656 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHC 5654 rack accessory Cooling fan
(show image)
PHC 5654 Cooling Set x4 PHASAK 120 mm fans with 1U thermostat - PHC 5654 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHC 5652 rack accessory Cooling fan
(show image)
PHC 5652 Cooling Set x2 PHASAK 120 mm fans with 1U thermostat - PHC 5652 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHC 5645 rack accessory Cooling fan
(show image)
PHC 5645 Cooling Set x4 PHASAK 120 mm fans - PHC 5644 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHC 5642 rack accessory Cooling fan
(show image)
PHC 5642 Cooling Set x2 PHASAK 120 mm fans - PHC 5642 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHC 5644 rack accessory Cooling fan
(show image)
PHC 5644 Cooling Set x4 PHASAK 120 mm fans - PHC 5644 0.00
(excl. VAT)
0 (incl. VAT)