Wooden inscription Mr & Mrs, gold, 50x10cm
PartyDeco DN6-008-019B, Decoration, Wood, Wood, Wedding, Table, Any gender
PartyDeco DN6-008-019B. Product type: Decoration, Material: Wood, Product colour: Wood. Width: 500 mm, Height: 100 mm. Target audience details: Adult. Quantity per pack: 1 pc(s)