Neomounts logo

Neomounts CPU-D075BLACK CPU holder Desk-mounted CPU holder Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
300334
Info modified on:
06 Aug 2024, 15:18:21
Warranty:
5 year
Long product name Neomounts CPU-D075BLACK CPU holder Desk-mounted CPU holder Black:

Neomounts Under Desk PC Mount (Suitable PC Dimensions -Height: 20-36 cm / Width: 5-10 cm) - Black

Neomounts CPU-D075BLACK CPU holder Desk-mounted CPU holder Black:

This Neomounts CPU mount, model CPU-D075BLACK, allows you to mount a computer under a desk. A CPU mount creates a need and clean desk because its stored under the desk and doesn't use any valuable desk space. Increase the lifetime of your CPU due to reduction intake dust and dirt from floors. Keep the workplace clean without computers on the floor.

This Neomounts CPU mount allows vertical installation of computers. Hide your cables and keep the workplace nice and tidy.

Easy to adjust in width and depth to fit most desktop and tower PCs. The specifications listed show maximum and minimum width and depth of the mount.

All installation material is included with the product.

Short summary description Neomounts CPU-D075BLACK CPU holder Desk-mounted CPU holder Black:

Neomounts CPU-D075BLACK, Desk-mounted CPU holder, 10 kg, Black, Steel, Taiwan, 100 mm

Long summary description Neomounts CPU-D075BLACK CPU holder Desk-mounted CPU holder Black:

Neomounts CPU-D075BLACK. Type: Desk-mounted CPU holder, Maximum weight capacity: 10 kg, Product colour: Black. Width: 100 mm, Width adjustment range: 50 - 100 mm, Height: 360 mm. Master (outer) case width: 530 mm, Master (outer) case length: 350 mm, Master (outer) case height: 380 mm. Package net weight: 1,81 kg. Net weight of outer carton: 15,5 kg, Gross weight of outer carton: 16,5 kg, Height (cm) outer carton: 38 cm

Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.