Multibrackets logo

Multibrackets 2253 signage display mount 106,7 cm (42") Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12541
Info modified on:
10 Aug 2024, 06:51:40
Bullet Points Multibrackets 2253 signage display mount 106,7 cm (42") Black:
  • - A professional, flexible and modular product
  • - Includes VESA adapters for compatibility up to VESA 200x200
  • - Integrated cable management throughout the entire solution
  • - Power click install for an easy, fast and safe installation
  • - Ceiling plate included
  • - Portrait or landscape position of screen possible
  • - Hardware kit included
Warranty:
5 years
Long product name Multibrackets 2253 signage display mount 106,7 cm (42") Black:

M Ceiling Mount Pro MBC2X1U, VESA 200 - Ceiling mount for LCD display, steel, 3m length, 2 screens, single side, tilt arms, VESA Max 200x200 - screen size: 30"-42" - black

Multibrackets 2253 signage display mount 106,7 cm (42") Black:

Multibrackets Pro Series M Ceiling Mount Pro MBC2X1U, VESA 200 is our innovative - ready to be installed Single-Display Ceiling Mount.

The new professional Pro Series A/V line from Multibrackets was designed with the installer in mind. Modular, easy to configure, quick to install, and simple to maintain. Working closely with installers we created a range with close to unlimited flexibility. This model the M Ceiling Mount Pro MBC2X1U, VESA 200 is no exception. The product provides the versatility and flexibility demanded by installers. Based upon the Pro Series strong and ultra-flexible aluminum rail it is completely modular and has built in cable management throughout the entire solution to quicken installation and creating an esthetic result worth the public eye.

With its modular construction installers have vast possibilities to change, update and reconfigure its design if ideas change over time then Pro Series can follow.

Designed with our Scandinavian heritage in mind and providing a clean Nordic look each part and detail serves its purpose. The result is a sleek Nordic solution emphasizing quality and function. Used in a variety of environments this ceiling mount is truly versatile and is made of the highest quality materials.

The Pro Series possibilities to extend pipes and add details by individual choice is vast so that one can tailor each mount to its location and function. The Pro Series includes hardware so that a basic installation should not be a hassle.

Multibrackets Pro Series Public Ceiling Mounts is ideal for any large screen digital signage ceiling application.

Short summary description Multibrackets 2253 signage display mount 106,7 cm (42") Black:

Multibrackets 2253, 60 kg, 106,7 cm (42"), 76,2 cm (30"), 75 x 75 mm, 200 x 200 mm, 580 - 1550 mm

Long summary description Multibrackets 2253 signage display mount 106,7 cm (42") Black:

Multibrackets 2253. Maximum weight capacity: 60 kg, Minimum screen size: 76,2 cm (30"), Maximum screen size: 106,7 cm (42"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 200 x 200 mm. Height adjustment range: 580 - 1550 mm, Tilt angle range: 0 - 15°, Swivel angle: 360°. Product colour: Black

Video
Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.