location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Moulinex DD866A blender 0,8 L Immersion blender 700 W Silver, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Moulinex Check ‘Moulinex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DD866A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DD866A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3016661142376
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Moulinex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Moulinex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2024 10:51:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Moulinex DD866A blender 0,8 L Immersion blender 700 W Silver, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Immersion blender 0,8 L Number of speeds: 20 Silver, White
  • - Chopper
  • - 700 W
More>>>
Short summary description Moulinex DD866A blender 0,8 L Immersion blender 700 W Silver, White:
This short summary of the Moulinex DD866A blender 0,8 L Immersion blender 700 W Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.

Moulinex DD866A, Immersion blender, 0,8 L, 700 W, Silver, White

Long summary description Moulinex DD866A blender 0,8 L Immersion blender 700 W Silver, White:
This is an auto-generated long summary of Moulinex DD866A blender 0,8 L Immersion blender 700 W Silver, White based on the first three specs of the first five spec groups.

Moulinex DD866A. Bowl capacity: 0,8 L. Type: Immersion blender, Product colour: Silver, White. Blade material: Stainless steel. Power: 700 W

Performance
Bowl capacity *
0,8 L
Number of speeds *
20
Chopper
Yes
Variable speed
Yes
Design
Type *
Immersion blender
Product colour *
Silver, White
Material
Blade material
Stainless steel
Power
Power *
700 W
Country Distributor
Deutschland 1 distributor(s)