Microconnect logo

Microconnect SAT15005C6 SATA cable 0,5 m SATA 7-pin Yellow

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24165
Info modified on:
13 Mar 2024, 10:12:37
Warranty:
300 months
Long product name Microconnect SAT15005C6 SATA cable 0,5 m SATA 7-pin Yellow:

SAT15005C6, 7-Pole to 7-Pole SATA, 0.5m

Short summary description Microconnect SAT15005C6 SATA cable 0,5 m SATA 7-pin Yellow:

Microconnect SAT15005C6, 0,5 m, SATA III, SATA 7-pin, SATA 7-pin, Male/Male, Yellow

Long summary description Microconnect SAT15005C6 SATA cable 0,5 m SATA 7-pin Yellow:

Microconnect SAT15005C6. Cable length: 0,5 m, Cable type: SATA III, Connector 1: SATA 7-pin. Package width: 157 mm, Package depth: 120 mm, Package height: 16 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.