location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech S-220 Speaker System speaker set 17 W Universal Black 2.1 channels 8 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S-220 Speaker System
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980-000144
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206007369
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150183
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2022 16:53:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech S-220 Speaker System speaker set 17 W Universal Black 2.1 channels 8 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 17 W 2.1 channels
  • - Number of satellite speakers: 2 8 W
  • - Active subwoofer
  • - Microphone in
  • - Remotely operated
  • - Black
Warranty: 3 year
Long product name Logitech S-220 Speaker System speaker set 17 W Universal Black 2.1 channels 8 W :
The long product name of Logitech S-220 Speaker System speaker set 17 W Universal Black 2.1 channels 8 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

S220 Speaker System
More>>>
Logitech S-220 Speaker System speaker set 17 W Universal Black 2.1 channels 8 W:
The official description of Logitech S-220 Speaker System speaker set 17 W Universal Black 2.1 channels 8 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy rich acoustics with a high-quality subwoofer (9 W) and two satellite speakers (4 W each). A high-performance, piano-finish control base adds convenient access to volume, power, and bass controls.

Headphone and microphone jacks are conveniently located on the wired remote.

-Identity, value, and packaging that combine to give you a perfectly integrated audio solution.
-17 W speaker system (4 W per satellite, 9 W subwoofer).
-Power, volume, and bass controls on a piano-finish control base.
-Headphone jack.
-Microphone jack.

Short summary description Logitech S-220 Speaker System speaker set 17 W Universal Black 2.1 channels 8 W:
This short summary of the Logitech S-220 Speaker System speaker set 17 W Universal Black 2.1 channels 8 W data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech S-220 Speaker System, 2.1 channels, 17 W, Universal, Black, 8 W, Active subwoofer

Long summary description Logitech S-220 Speaker System speaker set 17 W Universal Black 2.1 channels 8 W:
This is an auto-generated long summary of Logitech S-220 Speaker System speaker set 17 W Universal Black 2.1 channels 8 W based on the first three specs of the first five spec groups.

Logitech S-220 Speaker System. Audio output channels: 2.1 channels, RMS rated power: 17 W, Recommended usage: Universal. Satellite speakers RMS power: 8 W. Subwoofer type: Active subwoofer, Subwoofer RMS power: 9 W. Master (outer) case width: 227 mm, Master (outer) case length: 568 mm, Master (outer) case height: 317 mm. Package width: 108 mm, Package depth: 305 mm, Package height: 279 mm

Performance
RMS rated power *
17 W
Recommended usage *
Universal
Product colour *
Black
Remotely operated
Yes
Audio output channels *
2.1 channels
Satellite speakers
Number of satellite speakers *
2
Satellite speakers RMS power *
8 W
Subwoofer
Subwoofer type
Active subwoofer
Subwoofer RMS power
9 W
Technical details
Frequency range
50 - 20000 Hz
Packaging content
Handheld remote control
Yes
Ports & interfaces
Headphone outputs
1
Microphone in
Yes
Logistics data
Master (outer) case width
227 mm
Master (outer) case length
568 mm
Master (outer) case height
317 mm
Master (outer) case weight
11 kg
Packaging data
Package width
108 mm
Package depth
305 mm
Package height
279 mm
Package weight
2,65 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:54:10
Uk has collected 3 expert reviews for Logitech S-220 Speaker System speaker set 17 W Universal Black 2.1 channels 8 W and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
itreviews.com
Updated:
2012-03-08 10:26:05
Review date: 05 March, 2012. Review by: Darren Allan The S220 is a set of 2.1 speakers, meaning that it comprises of two satellites, plus a subwoofer to deliver in the bass department. And you won’t find many 2.1 offerings cheaper than this, given tha...
Good Surprisingly wellrounded sound for the money; little distortion, even at high volume...
Bad Satellite speakers are plastic, but that’s to be expected at this end of the value spectrum.
Bottom line Logitech has produced a great value for money package here. The S220 provides some good quality sound, which is quite remarkable when weighed up against its price tag. There are thoughtful extras too, such as the handy desktop volume control...
100%
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer Logitech S-220 Speaker System speaker set 17 W Universal Black 2.1 channels 8 W:
Disclaimer

© 2013 Logitech. Logitech, the Logitech logo, and other Logitech marks are owned by Logitech and may be registered. All other trademarks are the property of their respective owners. _x000D_
Made in China._x000D_