location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lily Lolo Mineral Concealer concealer makeup 4 g Caramel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lily Lolo Check ‘Lily Lolo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mineral Concealer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5060198290237
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5060198290237
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lily Lolo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lily Lolo Mineral Concealer concealer makeup 4 g Caramel :
The long product name of Lily Lolo Mineral Concealer concealer makeup 4 g Caramel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mineral Concealer, Caramel, 4g
More>>>
Short summary description Lily Lolo Mineral Concealer concealer makeup 4 g Caramel:
This short summary of the Lily Lolo Mineral Concealer concealer makeup 4 g Caramel data-sheet is auto-generated and uses the product title and the first six key specs.

Lily Lolo Mineral Concealer, Deep, Fair, Light, Medium, Nude skin, Sand skin, Tanned skin, Beige, Caramel, Universal skin, Loose powder, Pot

Long summary description Lily Lolo Mineral Concealer concealer makeup 4 g Caramel:
This is an auto-generated long summary of Lily Lolo Mineral Concealer concealer makeup 4 g Caramel based on the first three specs of the first five spec groups.

Lily Lolo Mineral Concealer. Skin tone: Deep, Fair, Light, Medium, Nude skin, Sand skin, Tanned skin, Colour group: Beige, Colour name: Caramel