LevelOne logo

LevelOne FCS-3404 security camera Dome IP security camera Indoor & outdoor Ceiling

Data-sheet quality:
created/standardized by Icecat
Product views:
27257
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points LevelOne FCS-3404 security camera Dome IP security camera Indoor & outdoor Ceiling:
  • - 6-Megapixel high-definition resolution
  • - Video compression: H.264, H.265, MJPEG
  • - Built-in infrared LEDs for night viewing up to 30m
  • - Features WDR (Wide Dynamic Range) to enhance visibility under extremely bright or dark environments
  • - Weatherproof IP67-rated housing
  • - Power support: PoE (IEEE 802.3af)
  • - Free CMS (Central Management System) software with 64-channel license
Long product name LevelOne FCS-3404 security camera Dome IP security camera Indoor & outdoor Ceiling:

GEMINI Fixed Dome IP Network Camera, 6-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor

LevelOne FCS-3404 security camera Dome IP security camera Indoor & outdoor Ceiling:

The LevelOne FCS-3404 is a fixed-position outdoor camera offering an ultra-reliable, cost-effective solution for outdoor IP surveillance networks, and is rated at IP67 to operate within rain, extreme heat, snow, dust and humid conditions. Offering clear, sharp imagery with 6-Megapixel resolution and the versatility of 802.3af standard PoE to transfer power and data via a single Cat.5 cable, the LevelOne FCS-3404 Should be an essential part of any security deployment that requires smart, reliable outdoor cameras.

Short summary description LevelOne FCS-3404 security camera Dome IP security camera Indoor & outdoor Ceiling:

LevelOne FCS-3404, IP security camera, Indoor & outdoor, Wired, Ceiling, White, Dome

Long summary description LevelOne FCS-3404 security camera Dome IP security camera Indoor & outdoor Ceiling:

LevelOne FCS-3404. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: White, Form factor: Dome. Night vision distance: 30 m, LED type: IR. Total megapixels: 6 MP, Video formats supported: H.264, H.265, M-JPEG. Networking standards: IEEE 802.3af

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.