location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad R60 Intel® Core™2 Duo T5600 38,1 cm (15") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X1400 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
R
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad R60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UL1DXBD
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad R60 Intel® Core™2 Duo T5600 38,1 cm (15") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X1400 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T5600 1,83 GHz
  • - 38,1 cm (15") 1400 x 1050 pixels 4:3
  • - 1 GB DDR2-SDRAM 2 x 0.5 GB
  • - 100 GB DVD±RW
  • - AMD Mobility Radeon X1400
  • - Bluetooth
  • - 5,2 h
  • - Windows XP Professional
Warranty: One year (system battery:one year) parts and labour, Customer Carry-in.
Long product name Lenovo ThinkPad R60 Intel® Core™2 Duo T5600 38,1 cm (15") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X1400 Windows XP Professional :
The long product name of Lenovo ThinkPad R60 Intel® Core™2 Duo T5600 38,1 cm (15") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X1400 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad R60, Intel Core 2 Duo T5600(1.83GHz), 1GB RAM, 100GB 5400rpm HD, 15in 1400x1050 LCD, 128MB ATI Radeon X1400, CDRW/DVDRW, Intel 802.11abg wireless, Bluetooth/Modem, 1Gb Ethernet, UltraNav, Secure chip, IEEE 1394, Fingerprint reader, 6c Li-Ion batt, WinXP Pro
More>>>
Lenovo ThinkPad R60 Intel® Core™2 Duo T5600 38,1 cm (15") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X1400 Windows XP Professional:
The official description of Lenovo ThinkPad R60 Intel® Core™2 Duo T5600 38,1 cm (15") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X1400 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Meet the ThinkPad R60 series notebook. It has everything you expect from a ThinkPad packed into a sturdy, lightweight container. So you can log on and do business just about anywhere. The ThinkPad R60 can handle the rigors of use in the office and on the road. It features a magnesium alloy roll cage and shock-mounted hard drives to help reduce some system failures and help increase durability. Add high-speed processors and an advanced graphics solution, and you get a notebook fully equipped to grow your business, not your overhead.

Short summary description Lenovo ThinkPad R60 Intel® Core™2 Duo T5600 38,1 cm (15") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X1400 Windows XP Professional:
This short summary of the Lenovo ThinkPad R60 Intel® Core™2 Duo T5600 38,1 cm (15") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X1400 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad R60, Intel® Core™2 Duo, 1,83 GHz, 38,1 cm (15"), 1400 x 1050 pixels, 1 GB, 100 GB

Long summary description Lenovo ThinkPad R60 Intel® Core™2 Duo T5600 38,1 cm (15") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X1400 Windows XP Professional:
This is an auto-generated long summary of Lenovo ThinkPad R60 Intel® Core™2 Duo T5600 38,1 cm (15") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X1400 Windows XP Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad R60. Processor family: Intel® Core™2 Duo, Processor model: T5600, Processor frequency: 1,83 GHz. Display diagonal: 38,1 cm (15"), Display resolution: 1400 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility Radeon X1400. Operating system installed: Windows XP Professional. Weight: 2,8 kg

Display
Display diagonal *
38,1 cm (15")
Display resolution *
1400 x 1050 pixels
Native aspect ratio
4:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T5600
Processor cores
2
Processor threads
2
Processor frequency *
1,83 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T5000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
B2
Thermal Design Power (TDP)
34 W
Tjunction
100 °C
Processor core voltage (AC)
1.0375 - 1.30 V
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 0.5 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
100 GB
Hard drive interface
SATA
Hard drive speed
5400 RPM
Optical drive type *
DVD±RW
Graphics
Discrete graphics card model *
AMD Mobility Radeon X1400
Discrete graphics card *
Yes
Maximum graphics card memory
0,128 GB
Audio
Audio system
Intel High Definition Audio
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Windows XP Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27254
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
5,2 h
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Weight & dimensions
Width
332 mm
Depth
269 mm
Height
40 mm
Weight *
2,8 kg
Other features
Wireless technology
IEEE 802.11a/b/g, Bluetooth
Infrared data port
No
Dimensions (WxDxH)
332 x 269 x 40 mm
Display
LCD
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2015-01-16 08:40:01
Uk has collected 8 expert reviews for Lenovo ThinkPad R60 Intel® Core™2 Duo T5600 38.1 cm (15") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X1400 Windows XP Professional and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
goodgearguide.com.au
Updated:
2015-01-16 08:40:01
Solid business notebook performance and extended battery life. Plus product lifecycle longevity and familiar ThinkPad design.
Good Battery life, Solid design...
Bad 3.1kg, integrated graphics The Final Word Solid business notebook performance and extended battery life. Plus product lifecycle longevity and familiar ThinkPad design.
Bottom line Solid business notebook performance and extended battery life. Plus product lifecycle longevity and familiar ThinkPad design.
70%
techradar.com
Updated:
2015-01-16 08:40:01
If youd asked anyone a year ago who Lenovo was, youd have been hard pushed for an answer. However, since buying the hardware division of IBM, this Chinese IT company has become a regular name.As part of the agreement, Lenovo bought the ThinkPad name...
Good Solid, sturdy and ideal for the office...
Bad Only entry-level graphics...
Bottom line If youd asked anyone a year ago who Lenovo was, youd have been hard pushed for an answer. However, since buying the hardware division of IBM, this Chinese IT company has become a regular name.As part of the agreement, Lenovo bought the ThinkPad name...
70%