location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre A58 + ThinkVision L2251p Intel® Core™2 Duo E7500 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre A58 + ThinkVision L2251p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SML7MFR + T72HNEU
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10403
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre A58 + ThinkVision L2251p Intel® Core™2 Duo E7500 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC 280 W
  • - Intel® Core™2 Duo E7500 2,93 GHz
  • - 2 GB DDR2-SDRAM 800 MHz 1 x 2 GB
  • - 320 GB DVD±RW
  • - Intel® GMA X4500
  • - Windows 7 Professional
Warranty: One year parts and labour, On-site.
Long product name Lenovo ThinkCentre A58 + ThinkVision L2251p Intel® Core™2 Duo E7500 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC :
The long product name of Lenovo ThinkCentre A58 + ThinkVision L2251p Intel® Core™2 Duo E7500 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo E7500, 2GB, 320GB 7200RPM S-ATA HDD, no FDD, PCI/PCIe SFF (4x3), DVI-D adapter, DVD-RW, Gigabit Ethernet, Windows 7 Professional + ThinkVision L2251p
More>>>
Lenovo ThinkCentre A58 + ThinkVision L2251p Intel® Core™2 Duo E7500 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC:
The official description of Lenovo ThinkCentre A58 + ThinkVision L2251p Intel® Core™2 Duo E7500 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The A58 Small Form Factor (SFF) sits atop your desk, vertically or horizontally as you prefer, for easy access and a small footprint. The sleek, smartly designed front panel allows access to the power button, a covered optical disk drive and front ports for USB and audio input and output.

Short summary description Lenovo ThinkCentre A58 + ThinkVision L2251p Intel® Core™2 Duo E7500 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC:
This short summary of the Lenovo ThinkCentre A58 + ThinkVision L2251p Intel® Core™2 Duo E7500 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre A58 + ThinkVision L2251p, 2,93 GHz, Intel® Core™2 Duo, 2 GB, 320 GB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre A58 + ThinkVision L2251p Intel® Core™2 Duo E7500 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC:
This is an auto-generated long summary of Lenovo ThinkCentre A58 + ThinkVision L2251p Intel® Core™2 Duo E7500 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC based on the first three specs of the first five spec groups.

Lenovo ThinkCentre A58 + ThinkVision L2251p. Processor frequency: 2,93 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7500. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Professional. Power supply: 280 W. Chassis type: SFF. Product type: PC. Weight: 7,5 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E7500
Processor cores
2
Processor threads
2
Processor frequency *
2,93 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
3 MB
Processor cache type
L2
Processor front side bus
1066 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo E7000 Series
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
74,1 °C
Number of Processing Die Transistors
228 M
Processing Die size
82 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 2 GB
Memory slots
2x DIMM
Memory clock speed
800 MHz
Storage
Total storage capacity *
320 GB
Optical drive type *
DVD±RW
Hard drive interface
SATA
Hard drive speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA X4500
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Parallel ports quantity
1
Design
Chassis type *
SFF
Performance
Audio system
Realtek ALC662
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Processor special features
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLB9Z
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
2
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
36503
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
280 W
Power supply input voltage
110 - 220 V
Power supply input frequency
50 - 60 Hz
Weight & dimensions
Width *
317 mm
Depth *
355 mm
Height *
99 mm
Weight *
7,5 kg
Packaging content
Display included *
Yes
Display diagonal
55,9 cm (22")
Display resolution
1680 x 1050 pixels
Contrast ratio (typical)
1000:1
Display brightness
250 cd/m²
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Other features
Networking features
Gigabit Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2014-06-11 01:20:50
Uk has collected 4 expert reviews for Lenovo ThinkCentre A58 + ThinkVision L2251p Intel® Core™2 Duo E7500 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcauthority.com.au
Updated:
2014-06-11 01:20:50
The new Lenovo ThinkCentre A58 gets off to a good start by offering a roster of familiar features, including a Small Form Factor chassis - and it's well put together. It boasts an ingenious folding interior design that allows for easy access to all the...
Bottom line Lenovo’s ingenious engineering is partnered with decent components for the price...
83%
expertreviews.co.uk
Updated:
2014-06-11 01:20:50
Lenovo's ThinkCentre A58 is aimed at business users. It has a three-year onsite warranty, which is reassuring and surprisingly generous at this price. Unfortunately, the A58 is significantly less powerful than the other £400 PCs. The 2.5GHz Pentium Dua...
Bottom line Lenovo's ThinkCentre A58 is underpowered compared to the competition, but the three-year onsite warranty offers peace of mind to businesses...
80%
alphr.com
Updated:
2014-06-11 01:20:50
Any Lenovo system that enters the PC Pro Labs has a lot to live up to: its last desktop PC, the ThinkCentre M58, ascended to the top of the A List and has kept its place for almost a year. The new A58 gets off to a good start by offering a roster of fa...
Bottom line Lenovo's ingenious engineering is partnered with decent components for a tempting and practical business system...
83%