location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T410 Intel® Core™ i7 35,8 cm (14.1") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T410
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NT930FR
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T410 Intel® Core™ i7 35,8 cm (14.1") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i7
  • - 35,8 cm (14.1")
  • - 4 GB DDR3-SDRAM
  • - 500 GB HDD DVD-RW
  • - Ethernet LAN
  • - Lithium-Ion (Li-Ion)
  • - Windows 7 Professional
Warranty: 1 year
Long product name Lenovo ThinkPad T410 Intel® Core™ i7 35,8 cm (14.1") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black :
The long product name of Lenovo ThinkPad T410 Intel® Core™ i7 35,8 cm (14.1") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7, 4GB DDR3, 500GB HDD, 14.1", DVD-RW, 802.11b/g/n, Gigabit Ethernet, 2270g, Windows 7 Professional
More>>>
Lenovo ThinkPad T410 Intel® Core™ i7 35,8 cm (14.1") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
The official description of Lenovo ThinkPad T410 Intel® Core™ i7 35,8 cm (14.1") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo® ThinkPad® T410 and T510 Notebooks
The ThinkPad T Series represents a complete lineup of innovative thin and light notebooks and is designed to enhance productivity, durability and connectivity. ThinkPad T Series notebooks are equipped with the new Intel® Core™ i-5 and i-7 processors and offer a full range of technologies that include Solid State Drives (SSDs), an integrated 2.0MP camera, DDR3 memory modules, more ports than previous generations and a wider touchpad with improved ergonomic features.

ThinkPad T410 and T510 notebooks are engineered with Lenovo’s Enhanced Experience for Windows®7, which means faster start-up and shut-down times than systems without Enhanced Experience, along with increased productivity for businesses with new hardware and software innovations. The spill-resistant keyboard, ThinkVantage® Client Security Solution with integrated Fingerprint Reader and Smartcard support are other innovative features that give these notebooks unmatched durability and security.

ThinkPad notebooks are also environmentally responsible and are EPEAT® Gold qualified. The ThinkPad T Series models enjoy worldwide, round-the-clock service and support. They also come with industryleading warranties and optional services like ThinkPad Protection.

Cutt ing-Edge Technology
The ThinkPad T410 and T510 are power packed with:
- Enterprise-class thin and light form factor;
- Lenovo’s Enhanced Experience for Windows®7;
- Improved ThinkPad keyboard and multi-touch Touchpad;
- Enhanced Fingerprint Reader;
- Enhanced VOIP Experience;
- All-day computing with optional Slice Battery.

Higher Expandability
The ThinkPad T410 and T510 support a large choice of ports and
slots for additional expansion, including:
- Next generation Mini Dock Expansion;
- Slice battery through docking connector;
- Dedicated 34mm Express Card slot and 5-in-1 MMC Reader;
- Additional USB ports and USB/eSATA Combo port;

Environmentall y Resp onsible
The ThinkPad™ T410 and T510 support the following environmental
standards with:
- The most energy-efficient features;
- EPEAT® Gold qualified;
- Energy Star® compliant;
- New Power Management utility and enhanced features for lower power consumption and
improved battery life.

Short summary description Lenovo ThinkPad T410 Intel® Core™ i7 35,8 cm (14.1") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
This short summary of the Lenovo ThinkPad T410 Intel® Core™ i7 35,8 cm (14.1") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T410, Intel® Core™ i7, 35,8 cm (14.1"), 4 GB, 500 GB, Windows 7 Professional, Black

Long summary description Lenovo ThinkPad T410 Intel® Core™ i7 35,8 cm (14.1") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad T410 Intel® Core™ i7 35,8 cm (14.1") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad T410. Processor family: Intel® Core™ i7. Display diagonal: 35,8 cm (14.1"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2,23 kg

Design
Product colour *
Black
Display
Display diagonal *
35,8 cm (14.1")
Display brightness
200 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of hard drives installed
1
Hard drive capacity
500 GB
Hard drive interface
SATA
Hard drive size
2.5"
Optical drive type *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, SDHC
Graphics
Discrete graphics card model *
Not available
Discrete graphics card *
No
Audio
Audio system
HD
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Ports & interfaces
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
TV-out
No
Keyboard
Pointing device
Touchpad
Full-size keyboard
Yes
Software
Drivers included
Yes
Operating system installed *
Windows 7 Professional
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
AC adapter frequency
50 - 60 Hz
Security
Cable lock slot
No
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
335,5 mm
Depth
239 mm
Height (front)
2,76 cm
Height (rear)
3,19 cm
Weight *
2,23 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Other features
Wireless technology
802.11 b/g/n
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Display
LCD
Power supply type
AC/DC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
TV-in port
No
HDD user password
Yes
TV tuner integrated
No
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 18:56:10
Uk has collected 29 expert reviews for Lenovo ThinkPad T410 Intel® Core™ i7 35.8 cm (14.1") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%