Leitz logo

Leitz 52370035 desk tray/organizer Plastic Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62680
Info modified on:
04 Jun 2022, 08:38:34
Long product name Leitz 52370035 desk tray/organizer Plastic Blue:

Plus Range Slim Letter Trays

Leitz 52370035 desk tray/organizer Plastic Blue:

- For A4 format (30mm internal height)
- Standard, Jumbo and Slim Letter trays can be stacked together tocreate the ideal filing system
- The height of each Letter Tray is directly proportional so whatever combination is chosen, all stacks can stand at the same height
- Robust letter trays designed for strength and durability with sloped front for document retention
- Easy document access and greater space for larger subject labels
- Slim Letter Trays are perfect for in/out trays and where space is limited
- Holds up to 200 sheets of 80gsm paper
- Designed for use with the “Universal” Riser or can be stacked with Standard and Jumbo Plus Range Letter Trays for a more flexible desktop solution

Short summary description Leitz 52370035 desk tray/organizer Plastic Blue:

Leitz 52370035, Plastic, Blue, A4, Envelope, Letter, Note, Paper, 255 x 357 x 35 mm, 220 g

Long summary description Leitz 52370035 desk tray/organizer Plastic Blue:

Leitz 52370035. Material: Plastic, Product colour: Blue, Format: A4. Dimensions (WxDxH): 255 x 357 x 35 mm, Weight: 220 g, Interior dimensions (W x D x H): 242 x 330 x 32 mm. Standard media sizes: A4

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.