Ksix B4600BA600L, Battery, White, Lithium-Ion (Li-Ion), 600 mAh, 3,5 V, LG KU990
Ksix B4600BA600L. Product type: Battery, Product colour: White, Battery technology: Lithium-Ion (Li-Ion). Compatible products: LG KU990, Number of batteries included: 1 pc(s)