location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology DC500 2.5" 960 GB Serial ATA III 3D TLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SEDC500R/960G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617291360 show
Category:
Aso known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85753
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:37:53
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kingston Technology DC500 2.5" 960 GB Serial ATA III 3D TLC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optimised for read-intensive applications
  • - Endurance at 0.5 DWPD
  • - Consistent IOPS, reliable QoS and low latency
  • - Configurable over-provisioning
  • - On-board Power Loss Protection (PLP)
Warranty: 5 years limited
Long product name Kingston Technology DC500 2.5" 960 GB Serial ATA III 3D TLC :
The long product name of Kingston Technology DC500 2.5" 960 GB Serial ATA III 3D TLC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

960GB, 2.5", SATA III, 6 Gbps, 3D TLC NAND, 256-bit AES, 92.34 g
More>>>
Kingston Technology DC500 2.5" 960 GB Serial ATA III 3D TLC:
The official description of Kingston Technology DC500 2.5" 960 GB Serial ATA III 3D TLC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Performance, Reliability and Consistency

Data Centre 500 Series
Kingston's Data Centre 500 (DC500R / DC500M) series of solid-state drives are high-performance 6Gbps SATA SSDs that use the latest 3D TLC NAND, designed for read-centric and mixed-use server workloads. They implement Kingston's strict QoS requirements to ensure predictable random I/O performance as well as predictable low latencies over a wide range of read and write workloads. They can increase productivity for AI, machine learning, big data analytics, cloud computing, software-defined storage, operational databases (ODB), database applications and data warehousing. Capacities from 480GB, 960GB, 1.92TB, 3.84TB ****

Enterprise Data Centre SSD
Delivering on business demands for 24/7 uptime and reliability, Kingston Enterprise SSDs offer high-performing storage that combines predictable performance with rigorously tested reliability. Kingston's DC500 Series SSDs offer features that enable data centres to select the most cost-effective SSD for their workload(s). Businesses require results in order to deliver on products, solutions and service level agreements (SLAs). Kingston's DC500 Series SSDs are designed to deliver on these expectations.

DC500R: Read-centric SSD
DC500R is a highly optimised SSD designed for read-centric workloads, enabling data centres to select SSDs tailored for workloads without overspending on more expensive write-intensive SSDs. It delivers I/O speeds and response times (latency) that a data centre can deploy with confidence to ensure high levels of performance in the working application and downstream at the user interface. These are typically defined by applications that require real-time results. Serving large amounts of data and delivering responsive results from a variety of databases and web-based applications can leverage the receptive performance of the DC500R.

DC500M: Mixed-use SSD
DC500M is a powerful SSD designed for mixed-use workload applications where the demand has a more balanced mix of read and write operations. It delivers greater write endurance over a wide range of workloads while maintaining the strict performance consistency requirements designed into all of Kingston's data centre SSDs. Data centres that host databases and various web-based applications can leverage the predictable I/O and latency performance while controlling infrastructure costs.

End-to-end Protection
The DC500 series SSDs incorporate end-to-end data path protection to help guarantee that all user data transferred into the SSD is protected against transient errors. The DC500R and DC500M both include on-board power-loss protection (PLP) via power capacitors and firmware. This ensures data-in-flight is written to the NAND Flash memory in the event of unexpected power loss. Additionally, PLP ensures that the drives' mapping table (FTL) is updated prior to power being removed from the drive. These power loss safeguards reduce the chance of data loss and ensure that the drive will successfully re-initialise on the next power-up of the system.

Quality of Service (QoS)
The DC500 series delivers on QoS (*,**,***) with consistency, predictability of latency (response time) and IOPS (IOs per Second) performance while servicing balanced read and write workloads. Performance predictability is essential for web hosting applications that must deliver on SLAs promised to customers. The DC500 series efficiency produces the reliability needed for web server applications that require read-centric drives or mixed-use intensive workloads where uptime is mission critical.

Application use cases
Designed for service providers running a wide range of customer applications including:
Virtualisation
High-speed databases
High-bandwidth media streaming
SQL server reporting services (SSRS)
SAP
BI, ERP, CRM, GL, OLAP, OLTP, ERM and EDW workloads
Cloud service providers

Both DC500R and DC500M feature enterprise-class reliability with end-to-end data path protection, SMART health monitoring and strong ECC. They are backed by legendary pre and post-sales support along with a five-year limited warranty. *****

- Predictable random I/O performance and latencies over a wide range of workloads
- Read-centric design for performance in high read-intensive workloads (DC500R)
- Mixed-use design for balanced performance in high read/write-intensive workloads (DC500M)
- Configurable over-provisioning
- On-board power loss protection (PLP)

* Workload based on FIO, random 4KB QD=1 workload, measured as the time taken for 99.9% of commands to finish the round-trip from host to drive and to host.
** Measurement taken once the workload has reached a steady state but including all background activities required for normal operation and data reliability.
*** Based on 960GB capacity.
**** Some of the listed capacity on a Flash storage device is used for formatting and other functions and is thus not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products. For more information, go to Kingston’s Flash Guide at kingston.com/flashguide.
***** Limited warranty based on 5 years or SSD “Life Remaining”, which can be found using the Kingston SSD Manager (kingston.com/SSDManager). A new, unused product will show a wear indicator value of one hundred (100), whereas a product that has reached its endurance limit of program erase cycles will show a wear indicator value of one (1). See kingston.com/wa for details.

Short summary description Kingston Technology DC500 2.5" 960 GB Serial ATA III 3D TLC:
This short summary of the Kingston Technology DC500 2.5" 960 GB Serial ATA III 3D TLC data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology DC500, 960 GB, 2.5", 555 MB/s, 6 Gbit/s

Long summary description Kingston Technology DC500 2.5" 960 GB Serial ATA III 3D TLC:
This is an auto-generated long summary of Kingston Technology DC500 2.5" 960 GB Serial ATA III 3D TLC based on the first three specs of the first five spec groups.

Kingston Technology DC500. Solid-state drive capacity: 960 GB, SSD form factor: 2.5", Read speed: 555 MB/s, Write speed: 525 MB/s, Data transfer rate: 6 Gbit/s, Component for: Server/workstation

Features
Security algorithms
256-bit AES
SSD form factor *
2.5"
Solid-state drive capacity *
960 GB
Interface *
Serial ATA III
Memory type *
3D TLC
Component for *
Server/workstation
Hardware encryption *
Yes
Data transfer rate
6 Gbit/s
Read speed
555 MB/s
Write speed
525 MB/s
Random read (4KB)
98000 IOPS
Random write (4KB)
20000 IOPS
Read latency
500 µs
Write latency
2000 µs
S.M.A.R.T. support
Yes
Power loss protection
Yes
End-to-End Data Protection
Yes
Mean time between failures (MTBF)
2000000 h
Features
TBW rating
876
Power
Power consumption (read)
1,8 W
Power consumption (write)
7,5 W
Power consumption (average)
1,6 W
Power consumption (idle)
1,56 W
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Operating vibration
2,17 G
Non-operating vibration
20 G
Weight & dimensions
Width
100 mm
Depth
69,9 mm
Height
7 mm
Weight
92,34 g
Packaging data
Package type
Blister
Logistics data
Harmonized System (HS) code
84717070
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 08:17:03
Uk has collected 7 expert reviews for Kingston Technology DC500 2.5" 960 GB Serial ATA III 3D TLC and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
eteknix.com
Updated:
2019-12-02 08:17:03
Today we're taking a look at another SSD, but it is a different kind than most. The Kingston DC500 comes in two flavours where one is optimised for read-intensive workloads while the other is optimised for mixed workloads. What they both have in common is...
Good Standard 2.5″ SATA drive for high compatibility and large-scale setups, End-to-End and Power Loss Protection, Consistent and reliable performance, Built for server usage, Up to 4TB-class drive options...
Bad None as price really isn't an issue if you need such drives...
Bottom line I think that this review was very enlightening for people who thought that read-optimised drives can't write. The Kingston DC500R proves that this isn't the case as it did very well at write operations too. It just isn't as durable when there are a lot of...
0%
Brand Image Product code Product Stock Price from
Kingston Technology DC500 2.5" 7,68 TB Serial ATA III 3D TLC Kingston Technology DC500 2.5" 7,68 TB Serial ATA III 3D TLC
(show image)
SEDC500R/7680G DC500 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology Fury 3D 2.5" 240 GB Serial ATA III 3D TLC Kingston Technology Fury 3D 2.5" 240 GB Serial ATA III 3D TLC
(show image)
KC-S44240-6F Fury 3D 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology Fury 3D 2.5" 480 GB Serial ATA III 3D TLC Kingston Technology Fury 3D 2.5" 480 GB Serial ATA III 3D TLC
(show image)
KC-S44480-6F Fury 3D 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology DC500 2.5" 3,84 TB Serial ATA III 3D TLC Kingston Technology DC500 2.5" 3,84 TB Serial ATA III 3D TLC
(show image)
SEDC500M/3840G DC500 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology DC500 2.5" 1,92 TB Serial ATA III 3D TLC Kingston Technology DC500 2.5" 1,92 TB Serial ATA III 3D TLC
(show image)
SEDC500M/1920G DC500 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology DC500 2.5" 960 GB Serial ATA III 3D TLC Kingston Technology DC500 2.5" 960 GB Serial ATA III 3D TLC
(show image)
SEDC500M/960G DC500 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology DC500 2.5" 480 GB Serial ATA III 3D TLC Kingston Technology DC500 2.5" 480 GB Serial ATA III 3D TLC
(show image)
SEDC500M/480G DC500 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology DC500 2.5" 3,84 TB Serial ATA III 3D TLC Kingston Technology DC500 2.5" 3,84 TB Serial ATA III 3D TLC
(show image)
SEDC500R/3840G DC500 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology DC500 2.5" 1,92 TB Serial ATA III 3D TLC Kingston Technology DC500 2.5" 1,92 TB Serial ATA III 3D TLC
(show image)
SEDC500R/1920G DC500 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology DC500 2.5" 480 GB Serial ATA III 3D TLC Kingston Technology DC500 2.5" 480 GB Serial ATA III 3D TLC
(show image)
SEDC500R/480G DC500 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Österreich 1 distributor(s)
Portugal 1 distributor(s)