Mini Multimedia keyboard, QWERTZ, Trackball, 86/87 Key, 12 Internet/ Multimedia keys, 2.4GHz, 10m, 4×AA 1.5V, Black
Wireless Multimedia keyboard with built-in trackball, mouse buttons and scroll wheel.
- Far-ranging and reliable radio-frequency transmission at 2.4GHz up to approx. 10m (33 ft) away from the PC.
- Built-in 19 mm optical trackball on the right side of keypad.
- Two buttons with mouse function and a scroll wheel on the left side of keypad, two additional mouse buttons on the back of the keyboard.
- Modern, ergonomic design.
- 12 hotkeys for Internet and Multimedia.
- Full functionality of a full-size layout keyboard.
- Extremely silent stroke and tactile feedback due to high-quality SoftTouch membrane technology.
- Indicator LEDs for pairing on the receiver and for low battery capacity on the right of the hotkeys.
- Plug & Play installation, no special driver necessary.
- Available in various country layouts.
- Appealing retail packaging.
- Optimal for Digital Living-Rooms (HTPC), mobile use as well as for training, conference & presentation facilities etc.
KeySonic KSK-5200 RFM, Wired, USB, QWERTZ, Black, Mouse included
KeySonic KSK-5200 RFM. Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTZ, Keyboard number of keys: 87, Recommended usage: Office. Product colour: Black. Mouse included