Kenwood Electronics logo

Kenwood Electronics KDC-4051UR 120 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1017
Info modified on:
21 Oct 2022, 10:32:10
Long product name Kenwood Electronics KDC-4051UR 120 W:

KDC-4051UR, AAC/WMA/MP3/CD, AM/FM/LW, FL Display, 30 W x 4, USB 2.0

Short summary description Kenwood Electronics KDC-4051UR 120 W:

Kenwood Electronics KDC-4051UR, 120 W, 4.0 channels, 30 W, 105 dB, 24-bit, AAC, MP3, WMA

Long summary description Kenwood Electronics KDC-4051UR 120 W:

Kenwood Electronics KDC-4051UR. Output power: 120 W, Audio output channels: 4.0 channels, Maximum power per channel: 30 W. Audio D/A Converter (DAC): 24-bit, Audio formats supported: AAC, MP3, WMA. Display type: Fluorescent. FM band range: 87,5 - 108 MHz, AM band range: 531 - 1611 kHz, LW band range: 153 - 279 kHz. Dimensions (WxDxH): 182 x 158 x 53 mm, Weight: 1,3 kg

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.