location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega NAS 400r Series - 1.6 TB, with Print Server (unlimited printers) Rack (1U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NAS 400r Series - 1.6 TB, with Print Server (unlimited printers)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32989
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Iomega NAS 400r Series - 1.6 TB, with Print Server (unlimited printers) Rack (1U)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (1U)
  • - 3 GHz
  • - 1
Long product name Iomega NAS 400r Series - 1.6 TB, with Print Server (unlimited printers) Rack (1U) :
The long product name of Iomega NAS 400r Series - 1.6 TB, with Print Server (unlimited printers) Rack (1U). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NAS 400r - 1.6 TB, with Print Server (unlimited printers) WSS 2003
More>>>
Iomega NAS 400r Series - 1.6 TB, with Print Server (unlimited printers) Rack (1U):
The official description of Iomega NAS 400r Series - 1.6 TB, with Print Server (unlimited printers) Rack (1U) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Benefits and Features of the NAS 400r Series 1.6TB
The Iomega NAS 400r Series provides high performance storage to protect, manage, and share business critical information that extends the life of existing servers, reduces IT administration and management costs and delivers a robust backup, archive, and disaster recovery solution.

Short summary description Iomega NAS 400r Series - 1.6 TB, with Print Server (unlimited printers) Rack (1U):
This short summary of the Iomega NAS 400r Series - 1.6 TB, with Print Server (unlimited printers) Rack (1U) data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega NAS 400r Series - 1.6 TB, with Print Server (unlimited printers), Rack (1U)

Long summary description Iomega NAS 400r Series - 1.6 TB, with Print Server (unlimited printers) Rack (1U):
This is an auto-generated long summary of Iomega NAS 400r Series - 1.6 TB, with Print Server (unlimited printers) Rack (1U) based on the first three specs of the first five spec groups.

Iomega NAS 400r Series - 1.6 TB, with Print Server (unlimited printers). Storage drive capacity: 1,6 TB, Storage drive interface: IDE/ATA, Hard drive speed: 7200 RPM. Processor frequency: 3 GHz. Internal memory: 1 GB. Chassis type: Rack (1U). Weight: 11,3 kg

Storage
Storage drive capacity *
1,6 TB
Storage drive interface *
IDE/ATA
Hard drive speed
7200 RPM
RAID levels
JBOD
Drive device, buffer size
8 MB
Processor
Processor frequency *
3 GHz
Memory
Internal memory *
1 GB
Design
Chassis type *
Rack (1U)
Weight & dimensions
Weight
11,3 kg
Other features
Dimensions (WxDxH)
440 x 540 x 41 mm
Brand Image Product code Product Stock Price from
Iomega NAS 400r Series - 1.0 TB Rack (1U) Iomega NAS 400r Series - 1.0 TB Rack (1U)
(show image)
32987 NAS 400r Series - 1.0 TB 0.00
(excl. VAT)
0 (incl. VAT)
Iomega NAS 400r Series - 640 GB Rack (1U) Iomega NAS 400r Series - 640 GB Rack (1U)
(show image)
32988 NAS 400r Series - 640 GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)