location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

International Cash Drawer EP-280 cash drawer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
International Cash Drawer Check ‘International Cash Drawer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EP-280
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EP-280
Category: Cash Drawers Check ‘International Cash Drawer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by International Cash Drawer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2024 09:57:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name International Cash Drawer EP-280 cash drawer :
The long product name of International Cash Drawer EP-280 cash drawer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EP-280 - Wide Drawer with Small Depth and Drawer Opening, White
More>>>
Short summary description International Cash Drawer EP-280 cash drawer:
This short summary of the International Cash Drawer EP-280 cash drawer data-sheet is auto-generated and uses the product title and the first six key specs.

International Cash Drawer EP-280, White, 500 mm, 280 mm, 120 mm

Long summary description International Cash Drawer EP-280 cash drawer:
This is an auto-generated long summary of International Cash Drawer EP-280 cash drawer based on the first three specs of the first five spec groups.

International Cash Drawer EP-280. Product colour: White. Width: 500 mm, Depth: 280 mm, Height: 120 mm

Brand Image Product code Product Stock Price from
International Cash Drawer

International Cash Drawer EP-300
(show image)
EP-300-M-B EP-300 0.00
(excl. VAT)
0 (incl. VAT)
International Cash Drawer

International Cash Drawer EP-300 Manual & automatic cash drawer
(show image)
EP-300-B EP-300 0.00
(excl. VAT)
0 (incl. VAT)
International Cash Drawer

International Cash Drawer EP-300 cash drawer
(show image)
EP-300 EP-300 0.00
(excl. VAT)
0 (incl. VAT)