Channel partners
Manufacturers
Partners
More
Country:
Language:
English (SA)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 20124010 data-sheets &
36170 brands
– register (free)
Shower Systems
Imex Products BDO020 shower system 1 head(s) Chrome
Imex Products BDO020 shower system 1 head(s) Chrome
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Imex Products
Product name:
BDO020
Product code:
BDO020
Category:
Shower Systems
Icecat Product ID:
100749121
Data-sheet quality:
created/standardized by Icecat
Product views:
207
Info modified on:
08 Jul 2022, 15:12:15
Bullet Points Imex Products BDO020 shower system 1 head(s) Chrome:
- Series: Saona
- Reference: BDO020
- Stainless steel cockpit bar. S304 extendable 101 / 163.5 cm
- Stainless Steel Sprayer 20cm square, extra flat, chrome and anti-lime system.
- Support phone height adjustable.
- Square shower handle.
- Chrome Brass Taps
- Average flow 12 l / min.
- 3-way integrated chromed brass square distributor.
- 1,5 m reinforced flexible hose 35 mm ceramic single cartridge.
Long product name Imex Products BDO020 shower system 1 head(s) Chrome:
Chrome-plated bathtub and shower bar Saona series
Short summary description Imex Products BDO020 shower system 1 head(s) Chrome:
Imex Products BDO020
Long summary description Imex Products BDO020 shower system 1 head(s) Chrome:
Imex Products BDO020
More>>>
Report mistake
Specs
No information available on Specs
Login or signup for Full Icecat
to access all product specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE