Imex Products BDC032-2NG bathroom faucet Black

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
238
Info modified on:
08 Jul 2022, 14:03:42
Bullet Points Imex Products BDC032-2NG bathroom faucet Black:
  • - Series: Sweden.
  • - Reference: BDC032-2NG.
  • - Bidet mixer.
  • - Faucet body in matt black brass.
  • - 25 mm ceramic cartridge.
  • - Hoses 3/8.
Long product name Imex Products BDC032-2NG bathroom faucet Black:

Matte black bidet mixer Sweden series

Short summary description Imex Products BDC032-2NG bathroom faucet Black:

Imex Products BDC032-2NG, Bidet, Brass, Black

Long summary description Imex Products BDC032-2NG bathroom faucet Black:

Imex Products BDC032-2NG. Suitable for: Bidet, Product colour: Black, Faucet material: Brass

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.