HSM logo

HSM SECURIO AF300 paper shredder Particle-cut shredding 56 dB 24 cm White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7219
Info modified on:
08 Jun 2022, 11:18:19
Long product name HSM SECURIO AF300 paper shredder Particle-cut shredding 56 dB 24 cm White:

Particle cut, Cutting width: 4,5 mm, 500 W, 230 V / 50 Hz, 35 l, 56 dB(A)

Short summary description HSM SECURIO AF300 paper shredder Particle-cut shredding 56 dB 24 cm White:

HSM SECURIO AF300, Particle-cut shredding, 24 cm, 4.5 x 30 mm, 35 L, 56 dB, 14 sheets

Long summary description HSM SECURIO AF300 paper shredder Particle-cut shredding 56 dB 24 cm White:

HSM SECURIO AF300. Shredding type: Particle-cut shredding, Working width: 24 cm, Shredding size: 4.5 x 30 mm. Power consumption (typical): 500 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 395 mm, Depth: 381 mm, Height: 740 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.