location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 7500 24-PORT GBE SFP RFRBD MODULE network switch module Gigabit Ethernet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7500 24-PORT GBE SFP RFRBD MODULE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JD231AR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111183852 show
Category:
A network switch is a computer networking device that is used to connect many devices together on a computer network. A network switch module is a self-contained hardware or software component that interfaces between a network switch and other devices.
Network Switch Modules Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Dec 2019 08:17:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name HPE 7500 24-PORT GBE SFP RFRBD MODULE network switch module Gigabit Ethernet :
The long product name of HPE 7500 24-PORT GBE SFP RFRBD MODULE network switch module Gigabit Ethernet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7500 24-port GbE SFP Enhanced Module
More>>>
Short summary description HPE 7500 24-PORT GBE SFP RFRBD MODULE network switch module Gigabit Ethernet:
This short summary of the HPE 7500 24-PORT GBE SFP RFRBD MODULE network switch module Gigabit Ethernet data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 7500 24-PORT GBE SFP RFRBD MODULE, Gigabit Ethernet, 10,100,1000 Mbit/s, SFP, 355 mm, 377 mm, 40 mm

Long summary description HPE 7500 24-PORT GBE SFP RFRBD MODULE network switch module Gigabit Ethernet:
This is an auto-generated long summary of HPE 7500 24-PORT GBE SFP RFRBD MODULE network switch module Gigabit Ethernet based on the first three specs of the first five spec groups.

HPE 7500 24-PORT GBE SFP RFRBD MODULE. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Fiber optic connector: SFP. Width: 355 mm, Depth: 377 mm, Height: 40 mm