HP logo

HP Mini 110-3140ee Intel Atom® N455 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM 250 GB HDD Windows 7 Starter Black, Red

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6836
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
30 Jun 2011
Long product name HP Mini 110-3140ee Intel Atom® N455 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM 250 GB HDD Windows 7 Starter Black, Red:

Intel Atom processor N455 (512K Cache, 1.66 GHz), 1GB DDR2, 250GB SATA HDD, 10.1" LED (1024 x 600), Intel GMA 3150, Fast Ethernet, WLAN 802.11b/g/n, Bluetooth, WebCam, Windows 7 Starter 32-bit

HP Mini 110-3140ee Intel Atom® N455 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM 250 GB HDD Windows 7 Starter Black, Red:

Go everywhere, and stay connected – without technology weighing you down. With its thin, versatile design, the HP Mini 110 gives you true mobile computing with the freedom and tools to do more of what you want, wherever you want.

Smart design, great style
- Let your style shine through with the fun, sophisticated look and design of the HP Mini 110. Choose from two cool colours, plus get the trendsetting HP Imprint Finish.

Great size, outstanding performance
- The HP Mini is your perfect travel companion, allowing you to surf the web and stay entertained anywhere you go. You'll get a 93% full-size keyboard and 25.7 cm (10.1") diagonal screen, plus built-in wireless LAN.

Delivering true value plus performance
- The HP Mini 110 is your own portable entertainment centre, with one-touch web access via HP QuickWeb. Enjoy stunning video and digital audio, or chat with friends via the integrated webcam.

Stay connected on the go
- Easy access, from anywhere. HP QuickWeb instant-on software lets you listen, browse and chat in seconds and with HP QuickSync and HP Cloud Drive you can easily access, sync and share your data between your HP Mini and your main PC.

Reliable mobility that's light and portable
- It’s compact, lightweight and stays powered all day. At less than 3 cm thin and starting at 1.23 kg, it easily fits in backpacks and briefcases. And with eight hours of battery life, you’ll get more time to surf and play.

Short summary description HP Mini 110-3140ee Intel Atom® N455 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM 250 GB HDD Windows 7 Starter Black, Red:

HP Mini 110-3140ee, Intel Atom®, 1,66 GHz, 25,6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB

Long summary description HP Mini 110-3140ee Intel Atom® N455 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM 250 GB HDD Windows 7 Starter Black, Red:

HP Mini 110-3140ee. Product type: Netbook, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: N455, Processor frequency: 1,66 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Storage media: HDD. Operating system installed: Windows 7 Starter. Product colour: Black, Red. Weight: 1,23 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.