location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 8540w Intel® Core™ i5 i5-520M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 8540w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD926EA
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 07 Jan 2012
Product end of life date
Bullet Points HP EliteBook 8540w Intel® Core™ i5 i5-520M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i5 i5-520M 2,4 GHz
  • - 39,6 cm (15.6") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 320 GB DVD Super Multi DL
  • - Intel® HD Graphics
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - 120 W
  • - Windows 7 Professional 64-bit
Warranty: 3 years carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 yearon primary battery
Long product name HP EliteBook 8540w Intel® Core™ i5 i5-520M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Black :
The long product name of HP EliteBook 8540w Intel® Core™ i5 i5-520M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP EliteBook 8540w Mobile Workstation
More>>>
HP EliteBook 8540w Intel® Core™ i5 i5-520M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Black:
The official description of HP EliteBook 8540w Intel® Core™ i5 i5-520M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Portable Powerhouse: workstation-caliber graphics and performance with a 39,6 cm (15.6") diagonal HD display and an integrated numeric keypad in a highly mobile and rugged design.

• Maximize onscreen performance with industry-leading, workstation-caliber graphics. Choose from the NVIDIA Quadro FX 880M or 1800M with 1 GB of video memory.


• Provides full Open GL and DirectX 10 support and are fully ISV certified to provide a high degree of reliability, faster transfer and manipulation of 3D textures.


• HP Performance Advisor allows you to configure and tune your HP Mobile Workstation for optimal performance.


• Starting at only 2.95 kg, this Mobile Workstation, with a gunmetal finish, combines premier design with rugged construction to not only look stunning, but also to protect your notebook.


• Passes rigorous MIL-STD 810G testing. Designed to meet tough military standards (MIL-STD 810G) for vibration, dust, humidity, altitude, and high temperature.

Short summary description HP EliteBook 8540w Intel® Core™ i5 i5-520M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Black:
This short summary of the HP EliteBook 8540w Intel® Core™ i5 i5-520M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 8540w, Intel® Core™ i5, 2,4 GHz, 39,6 cm (15.6"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description HP EliteBook 8540w Intel® Core™ i5 i5-520M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Black:
This is an auto-generated long summary of HP EliteBook 8540w Intel® Core™ i5 i5-520M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Black based on the first three specs of the first five spec groups.

HP EliteBook 8540w. Processor family: Intel® Core™ i5, Processor model: i5-520M, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product colour *
Black
Country of origin
China
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1600 x 900 pixels
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
Intel® Core™ i5
Processor model *
i5-520M
Processor cores
2
Processor threads
4
Processor boost frequency
2,93 GHz
Processor frequency *
2,4 GHz
System bus rate
2,5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 956
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-500 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
18
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Maximum internal memory *
16 GB
Storage
Total storage capacity *
320 GB
Total HDDs capacity
320 GB
Number of hard drives installed
1
Hard drive capacity
320 GB
Hard drive interface
SATA II
Hard drive speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Audio
Audio system
HD
Number of built-in speakers
2
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Ports & interfaces
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® QM57 Express
Keyboard
Pointing device
Touchpad + Scroll zone
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
47341
Conflict-Free processor
No
Battery
Number of battery cells
8
Power
AC adapter power
120 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection type
HDD
Certificates
Certification
ISV
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
LightScribe
Yes
Infrared data port
No
Type
PC
Power supply type
AC/DC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Compatible operating systems
Windows Vista Windows 7
HDD user password
Yes
Internal modem
Yes
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 13:20:20
Uk has collected 23 expert reviews for HP EliteBook 8540w Intel® Core™ i5 i5-520M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
techradar.com
Updated:
2013-11-01 13:20:01
HP's EliteBook range targets those in need of power and corporate features and the EliteBook 8540w packs both in equal measures. With its semi-rugged design, it is a highly resilient machine and ideal for demanding use. It has been tested to the MIL-ST...
Good Great performance, Good build quality, Graphics performance, Full HD screen, Good usability...
Bad Battery life...
80%
techadvisor.co.uk
Updated:
2013-11-01 13:20:05
Product Code: WD930EA#ABD The HP EliteBook 8540w is the flying fortress of professional notebooks, a 15in-screen design bristling with ports and performance power, and built to last As we saw with the HP EliteBook 8440p recently, HP still knows how t...
Bottom line More than just an inch bigger in the screen department, the HP EliteBook 8540w adds plenty of extra high-speed connectivity and a professionally qualified graphics processor. For powerful processing and rendering on a portable workstation, the HP Elit...
90%