location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 4720s Notebook PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 4720s Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD892EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631048986 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Feb 2011
Product end of life date
Warranty: 1 year carry-in, pick-up and return in some countries (upgrades available, sold separately), 1 yearon primary battery
Long product name HP ProBook 4720s Notebook PC :
The long product name of HP ProBook 4720s Notebook PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProBook 4720s Notebook PC
More>>>
HP ProBook 4720s Notebook PC:
The official description of HP ProBook 4720s Notebook PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take care of business with the stylish, affordable HP ProBook 4720s Notebook PC. This power-packed notebook has a 43,9 cm (17.3") HD+ 1 display, a spill-resistant keyboard and numeric keypad, and wireless connectivity 2 options for on-the-go professionals.

• 43,9 cm (17.3") diagonal display with new brushed-aluminum design, sophisticated caviar color—for good looks and durability


• Wireless connectivity options—Wi-Fi CERTIFIED™ WLAN 2 and Bluetooth®


• Enjoy the included ArcSoft TotalMedia Suite that allows you to play, edit and create video and audio files


• Choice of powerful, energy-efficient 2010 Intel® Core™ i3 and i5 processors for extra performance when you need it most 3


• Access e-mail, calendars, contacts and websites without waiting to boot up using HP QuickLook 3 4 and HP QuickWeb 5


• Enhanced security with HP ProtectTools software, optional HP Fingerprint Sensor, and Face Recognition for logging into Windows® and websites


• HP Power Assistant 6 lets you conserve power, stretch battery run-time, accurately monitor your reported power needs and report workforce power consumption.


1 HD content required to view HD images.

2 Wireless access point and Internet service is required and is not included. Availability of public wireless access points limited.

3 64-bit computing on Intel architecture requires a computer system with a processor, chipset, BIOS, operating system, device drivers and applications enabled for Intel® 64 architecture. Processors will not operate (including 32-bit operation) without an Intel 64 architecture-enabled BIOS. Performance will vary depending on your hardware and software configurations. See www.intel.com/info/em64t for more information. Quad Core is designed to improve performance of multithreaded software products and hardware-aware multitasking operating systems and may require appropriate operating system software for full benefit. Not all customers or software applications will necessarily benefit from use of this technology. Intel’s numbering is not a measurement of higher performance.

4 HP QuickLook 3 is accessible when the notebook is off in Windows® XP or Windows® 7-based systems; not supported from hibernation. Timing may vary depending on the system configuration. To enable the feature following the removal of the battery, reboot the notebook prior to subsequent use.

5 HP QuickWeb is accessible when the notebook is off in Windows® XP or Windows® 7-based systems; not supported from hibernation. Internet access required. Timing may vary depending on the system configuration. To enable the feature following the removal of the battery, reboot the notebook prior to subsequent use.

6 Power calculations and cost calculations are estimates. Results will vary based on variables, which include information provided by the user, time PC is in different power states (on, standby, hibernate, off), time PC is on battery or AC, hardware configuration, variable electricity rates and utilities provider. HP advises customers to use information reported by HP Power Assistant for reference only and to validate impact in their environment. Environmental calculations were based on U.S. EPA eGrid 2007 data found at www.epa.gov/egrid/. Regional results will vary.

Short summary description HP ProBook 4720s Notebook PC:
This short summary of the HP ProBook 4720s Notebook PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 4720s Notebook PC

Long summary description HP ProBook 4720s Notebook PC:
This is an auto-generated long summary of HP ProBook 4720s Notebook PC based on the first three specs of the first five spec groups.

HP ProBook 4720s Notebook PC

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 23:54:44
Uk has collected 18 expert reviews for HP ProBook 4720s Notebook PC and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
itpro.co.uk
Updated:
2011-09-26 23:54:44
Most laptops aimed at businesses look rather staid and boring, but the HP ProBook 4720s is surprisingly stylish. The brown metal wrist rest, lid and speaker grille look great and blend in well with the rest of the black plastic construction. It's a bit chunky, but it feels...
Bottom line The ProBook looks great and has some useful security features. We were impressed by its battery life, but its weight means this isn't much of an advantage. This, in addition to the poorly designed touchpad as well as a miserly amount of RAM and hard di...
67%
expertreviews.co.uk
Updated:
2011-09-26 23:54:44
Most laptops aimed at businesses look rather staid and boring, but the HP ProBook 4720s is surprisingly stylish. The brown metal wrist rest, lid and speaker grille look great and blend in well with the rest of the black plastic construction. It's a bit...
Bottom line The HP ProBook 4720s looks great and has surprisingly long battery life, but it's short on RAM and hard disk space at this price...
80%
zdnet.co.uk
Updated:
2012-12-04 07:36:10
If HP's high-end EliteBooks are beyond your budget, the company's ProBook range offers a more affordable alternative — while still generally delivering good build quality and stylish looks. ProBooks range from 13.3in. ultraportables right up to the mas...
Good Huge screen, Plenty of ports and connectors, Lots of configurations available, Good performance and battery life...
Bad Screen resolution could be higher, Too much flex in the screen lid, Heavy...
Bottom line The HP ProBook 4720s sits in a small niche: there simply isn't much demand for general-purpose business notebooks with 17.3in. screens (as opposed to specialist high-performance portable workstations like Lenovo's ThinkPad W701). Large and heavy, the P...
78%
trustedreviews.com
Updated:
2012-12-04 07:36:10
Stunning examples like the Dell Latitude E4200 aside, not too many manufacturers make business laptops that ooze a sense of class. HP is one of those few, however, and laptops in its ProBook range generally look and feel like premium products. Case in poi...
80%
Disclaimer HP ProBook 4720s Notebook PC:
Disclaimer