location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PC Mini 5102

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC Mini 5102
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VQ673EA
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 18 Nov 2010
Product end of life date
brochure (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1 year pick-up and return (upgrades available, sold separately), 1 yearon primary battery
Long product name HP PC Mini 5102 :
The long product name of HP PC Mini 5102. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini 5102
More>>>
HP PC Mini 5102:
The official description of HP PC Mini 5102 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mini Executive: maximize your mobility with the lightweight HP Mini 5102, with touch 1 capabilities for easier navigation and optional WWAN for connectivity.

• Touch it 1 or type it. Get your work done faster and more intuitively based on your choice of input devices: optional 2 touch with finger on the screen or use the included touchpad.


• Corel® Home Office is automatically included on your HP Mini 5102. A sleek office suite for word processing, spreadsheets and presentation projects and is compatible with Microsoft Office documents.


• The HP Mini 5102 empowers mobile professionals to get more accomplished with a stylish, lightweight design and a starting weight of only 1.20 kg.


• Type, don’t text: the 95% full-size keyboard, plus a touchpad, offer full-sized notebook familiarity in contrast to smaller keyboards of competing companion PCs.


• The optional handle 2 makes the HP Mini 5102 easy to carry wherever work takes you.


• The HP Mini 5102 offers two battery solutions. Choose either the 4-cell battery for lighter weight or the 6-cell battery for longer battery life 3.


• Face Recognition for HP ProtectTools lets you log into Windows and websites, simply by using your face. It doesn’t get any easier than this!


HP plans availability of touch capabilities on the HP Mini 5102 in mid-March 2010.

Sold separately or as an optional feature.

Battery life will vary depending on the product model, configuration, loaded applications, features, use, wireless functionality and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See MobileMark07 battery benchmark www.bapco.com /products/mobilemark2007 for additional details.

Short summary description HP PC Mini 5102:
This short summary of the HP PC Mini 5102 data-sheet is auto-generated and uses the product title and the first six key specs.

HP PC Mini 5102

Long summary description HP PC Mini 5102:
This is an auto-generated long summary of HP PC Mini 5102 based on the first three specs of the first five spec groups.

HP PC Mini 5102

Source Testseek summary Average rating
Reviews
Updated:
2012-12-04 07:00:45
Uk has collected 39 expert reviews for HP PC Mini 5102 and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
smarthouse.com.au
Updated:
2012-12-04 07:00:30
The 5102 is available in three colours (Black, Red, and Blue) and sports a brushed aluminium lid. It is well-constructed and can probably withstand accidental bumps. Like any other netbook, the 5102 has a small profile (262 x 180 x 24.8 mm) and does no...
Good Solid build; Good specifications; Long battery life; Touchscreen; Responsive keyboard; Good audio...
Bad Small touchpad; No stylus; Initial setup takes a long time...
80%
itreviews.com
Updated:
2012-12-04 07:00:33
Without the touchscreen element the HP Mini 5102 doesn't have anything about it that makes it stand out from the netbook crowd. The high resolution screen of our review sample isn't available from HP online as we write, so even that is not a draw. You...
0%
goodgearguide.com.au
Updated:
2012-12-04 07:00:40
The HP Mini 5102 is a netbook designed with business users in mind. It has an anodised aluminium lid and its sturdy design places it a rung above most other netbooks on the market. It also looks good and, contrary to popular belief, business users apparently do appreciate a bit of flair — so HP has introduced the Mini 5102 not only in black, but also in red and blue. The HP Mini 5102 and the HP Mini 5101Physically, the Mini 5102 looks exactly like the HP Mini 5101, which isn’t a bad thing —...
Good Excellent battery life, large hard drive, 1366x768 screen resolution, 2GB RAM, 802.11 draft-n Wi-Fi, Gigabit Ethernet, 7200rpm hard drive...
Bad Slower performance than HP Mini 5101, very long setup procedure, too much preinstalled software, no Sleep-and-Charge style ports, touchpad buttons are awful...
Bottom line HP's Mini 5102 is practically the same as the Mini 5101, but it has much better battery life. You can practically get a whole day of use out of its 6-cell battery (as long as you close the lid when you aren't actively using it) and the large hard drive me...
90%
techadvisor.co.uk
Updated:
2012-12-04 07:00:40
Product Code: VQ672EA#ABU The HP Mini 5102 is the latest in HP's line of business-optimized netbooks, featuring a ruggedised metal chassis and design elements tailored for the office road warrior. It does a great job of offering features that busine...
Bottom line The design and feature set of the HP Mini 5102 is quite good, especially for the business audience it targets. The keyboard and touchpad are an improvement over the consumer-focused HP Minis, and scores of options are available. Unfortunately, this al...
70%
Zdnet.com.au
Updated:
2012-12-04 07:00:41
As the sequel to one of our favourite all-round netbooks, the HP Mini 5102 has some pretty big shoes to fill. It wasn't HP's choice in components that we liked about its business line 10-inch system — after all, most 2009 netbooks shared a very uni...
Bottom line HP's sturdy and stylish Mini 5102 is a slight upgrade to one of our favourite netbooks, but we had hoped for a little more fresh thinking for 2010.
80%
tlbhd.com
Updated:
2013-02-20 03:31:46
From the beginning, i have to say this is a more sober netbook from HP, from their business class. So, unlike other colored, glossy and joyful looking mini laptops on the market, the Mini 5102 offers a classy look. But boy, is it good! Hardware...
Bottom line All in one, there's not much you won't like on this mini laptop. It's light and portable, pretty powerful and battery is one of the most long lasting on the market. However, in this config, price goes above the $500 margin. Add and extended battery, a m...
0%
Disclaimer HP PC Mini 5102:
Disclaimer