location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP MLT-R358 100000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MLT-R358
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV168A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628484645 show
Category:
Component of a printer or photocopier which is sometimes referred to as copier cartridge, toner cartridge, or drum unit. An imaging unit in which all or many of the consumable and maintenance items, such as toner, developer, photoconductor, corona wires, wiper blade, etc. are sometimes combined in one module which may be user-disposable/recyclable.
Imaging Units Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2023 08:39:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP MLT-R358 100000 pages
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 100000 pages
  • - Print technology: Laser
  • - Samsung
  • - 1 pc(s)
More>>>
Short summary description HP MLT-R358 100000 pages:
This short summary of the HP MLT-R358 100000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

HP MLT-R358, 100000 pages, China, Laser, Samsung, ML-4510ND/5010ND/5015ND/4512ND/5012ND/5017ND, 1 pc(s)

Long summary description HP MLT-R358 100000 pages:
This is an auto-generated long summary of HP MLT-R358 100000 pages based on the first three specs of the first five spec groups.

HP MLT-R358. Page yield: 100000 pages, Country of origin: China, Print technology: Laser. Quantity per pack: 1 pc(s), Package width: 418 mm, Package depth: 190 mm

Features
Page yield *
100000 pages
Country of origin
China
Print technology
Laser
Quantity
1
Brand compatibility
Samsung
Compatibility
ML-4510ND/5010ND/5015ND/4512ND/5012ND/5017ND
Packaging data
Quantity per pack
1 pc(s)
Package width
418 mm
Package depth
190 mm
Package height
192 mm
Package weight
2,75 kg
Country Distributor
México 2 distributor(s)