location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SL-FIN002M 2-bin Finisher

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung SL-FIN002M 2-bin Finisher
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS510B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628540570 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2022 06:58:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SL-FIN002M 2-bin Finisher
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Finisher
  • - Brand compatibility: Samsung
  • - Quantity per pack: 1
More>>>
Short summary description Samsung SL-FIN002M 2-bin Finisher:
This short summary of the Samsung SL-FIN002M 2-bin Finisher data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SL-FIN002M 2-bin Finisher, Finisher, 1 pc(s)

Long summary description Samsung SL-FIN002M 2-bin Finisher:
This is an auto-generated long summary of Samsung SL-FIN002M 2-bin Finisher based on the first three specs of the first five spec groups.

Samsung SL-FIN002M 2-bin Finisher. Type: Finisher, Brand compatibility: Samsung, Compatibility: M5370, M4370, M536. Quantity per pack: 1 pc(s)

Features
Type *
Finisher
Brand compatibility *
Samsung
Compatibility *
M5370, M4370, M536
Weight & dimensions
Width
502 mm
Depth
386 mm
Height
320 mm
Weight & dimensions
Weight
12,8 kg
Packaging data
Quantity per pack *
1 pc(s)
Package width
515 mm
Package depth
417 mm
Package height
637 mm
Package weight
15,9 kg