HP logo

Samsung ProXpress SL-M3820ND 1200 x 1200 DPI A4

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16761
Info modified on:
09 Mar 2024, 14:28:18
Long product name Samsung ProXpress SL-M3820ND 1200 x 1200 DPI A4:

Samsung ProXpress SL-M3820ND Laser Printer, Laser, 1200 x 1200 DPI, 38 ppm, A4, 600 MHz, 128 MB, LCD

Samsung ProXpress SL-M3820ND 1200 x 1200 DPI A4:

With Samsung ProXpress M3820ND, businesses can stay productive without negatively impacting their budgets. ProXpress M3820ND is easy to use, offers reliable quality and security, and helps companies cut costs.

Short summary description Samsung ProXpress SL-M3820ND 1200 x 1200 DPI A4:

Samsung ProXpress SL-M3820ND, Laser, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing, Black, Grey

Long summary description Samsung ProXpress SL-M3820ND 1200 x 1200 DPI A4:

Samsung ProXpress SL-M3820ND. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Display: LCD, Product colour: Black, Grey

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.