- - Business Laser Colour printing
- - 9600 x 600 DPI
- - Printing colours: Black, Cyan, Magenta, Yellow
- - A4 30 ppm
- - Colour copying Colour scanning
- - Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
- - Direct printing
- - USB port Ethernet LAN
- - Internal memory: 512 MB Built-in processor 800 MHz
- - 24,6 kg
Samsung ProXpress SL-C3060ND Color Laser Multifunction Printer
Lower TCO with larger toner capacity
High-capacity toner cartridges yield 8K in mono and 5K in color, supporting businesses with heavy print demands and cutting cartridge costs. Long-lasting consumable parts significantly reduce maintenance costs.
Reduce power consumption with Samsung IFS technology
Energy-efficient Instant Fusing System (IFS) technology shortens warm-up periods before print jobs. The technology minimizes total energy consumption when the device is sleeping, warming up and operating.
Enhance graphic quality with Samsung ReCP technology
Samsung’s unique ReCP technology, built into Samsung ProXpress C3060ND, ensures crisp detail so that even the smallest printed text is legible. ReCP also delivers clean text and image scans, reducing blurry patterns.
Get high-quality print output with crisp detail
With the Samsung ProXpress C3060ND, businesses can print images in the natural colors of the original image, including all the small details, with a wider contrast range.Even complex blueprints can be printed with intricate details.
Experience strong performance with a dual CPU
Samsung ProXpress C3060ND is equipped with a dual CPU optimized for printing. The dual CPU boosts work productivity with remarkable print speed for heavy jobs, particularly when printing graphic images.
Support various types of thicker paper
Expand your range of productivity with Samsung ProXpress C3060ND. Print documents from office envelopes to professional certificates with support for various types of thick paper up to 220 g/m².
Ready for PrinterOn
Print securely and efficiently from virtually anywhere. Because Samsung ProXpress C3060 Series is ready for PrinterOn, you can easily add other devices.
Samsung ProXpress SL-C3060ND, Laser, Colour printing, 9600 x 600 DPI, A4, Direct printing, Black, White
Samsung ProXpress SL-C3060ND. Print technology: Laser, Printing: Colour printing, Maximum resolution: 9600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, White