location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MultiXpress SL-K2200 Laser A3 2400 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung MultiXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-K2200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS024A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628413973 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9171
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung MultiXpress SL-K2200 Laser A3 2400 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - تساعد طابعة MultiXpress K2200‎ شركتك في أن تكون أكثر فعالية، كما تساعد موظفيك في العمل بشكل أكثر كفاءة
  • - تساعدك الميزات سهلة الاستخدام في مراقبة طابعة MultiXpress K2200‎ والمحافظة عليها بحيث يمكنك التركيز في أعمالك
Long product name Samsung MultiXpress SL-K2200 Laser A3 2400 x 600 DPI 20 ppm :
The long product name of Samsung MultiXpress SL-K2200 Laser A3 2400 x 600 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser, 2400 x 600dpi, 20ppm, A3, 600MHz, 64MB, LCD
More>>>
Samsung MultiXpress SL-K2200 Laser A3 2400 x 600 DPI 20 ppm:
The official description of Samsung MultiXpress SL-K2200 Laser A3 2400 x 600 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

تساعد طابعة K2200 في خفض تكاليف التشغيل بفضل مسحوق الحبر عالي السعة ووحدات التصوير والميزات صديقة البيئة. كما أنها تزيد من إنتاجيتك إلى جانب حصولك على سرعات طباعة ومسح ضوئي ممتازة وإدارة سهلة للطابعة، فضلاً عن تركيب المكونات الاستهلاكية بسهولة.

Short summary description Samsung MultiXpress SL-K2200 Laser A3 2400 x 600 DPI 20 ppm:
This short summary of the Samsung MultiXpress SL-K2200 Laser A3 2400 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MultiXpress SL-K2200, Laser, Mono printing, 2400 x 600 DPI, Mono copying, A3, Black, White

Long summary description Samsung MultiXpress SL-K2200 Laser A3 2400 x 600 DPI 20 ppm:
This is an auto-generated long summary of Samsung MultiXpress SL-K2200 Laser A3 2400 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

Samsung MultiXpress SL-K2200. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Product colour: Black, White

تقليل نفقات التشغيل بفضل الميزات الاقتصادية

مكونات استهلاكية عالية السعة
كفاءة في استهلاك الطاقة صديقة للبيئة
معدلات توفير في التكاليف مبتكرة وصديقة للبيئة

مضاعفة الإنتاجية بأداء متميز

طباعة ومسح ضوئي بسرعة عالية
المسح الضوئي بالألوان بسرعة ومباشرة إلى الكمبيوتر
نتائج طباعة عالية الجودة للمستندات الاحترافية
ميزات متعددة الاستخدامات وإمكانيات توسيع هائلة

طباعة خالية من المتاعب باستخدام مجموعة من الميزات والوظائف سهلة الاستخدام

Easy Printer Manager
Easy Document Creator
تركيب وحدة التصوير بسهولة

معدلات توفير في التكاليف مبتكرة وصديقة للبيئة

يمكن لبرنامج Easy Eco Driver توفير مسحوق الحبر واستهلاك الورق وتقليل استهلاك الطاقة. يمكن للمستخدمين توفير الكثير بفضل ميزة الطباعة على الوجهين أو طباعة عدة صفحات على صفحة واحدة أو إزالة الصور أو النصوص وتحويل الصور من صورة نقطية إلى رسم.

المسح الضوئي بالألوان بسرعة ومباشرة إلى الكمبيوتر

بفضل تميزها بسرعات مسح ضوئي بالألوان لا مثيل لها، تساعدك طابعة MultiXpress K2200‎ في إرسال مستندات كاملة الألوان مباشرة إلى أجهزة الكمبيوتر الخاصة بالموظفين للحصول على سير عمل أكثر كفاءة وإنتاجية. تدعم طابعة MultiXpress K2200‎ إنتاج ملفات PDF متعددة الصفحات.

طباعة ومسح ضوئي بسرعة عالية

تساعد طابعة MultiXpress K2200‎ شركتك في معالجة المستندات والصور. تمكن من زيادة إنتاجية الموظفين بفضل سرعات الطباعة العالية التي تصل إلى 20 صفحة في الدقيقة وسرعة المسح الضوئي التي تبلغ 30 صورة في الدقيقة بالألوان.[1]

كفاءة في استهلاك الطاقة صديقة للبيئة

تستوفي طابعة MultiXpress K2200‎ المعايير الصارمة للطاقة التي وضعها برنامج ENERGY STAR® International. تتميز طابعة MultiXpress K2200‎ باستهلاك قدر ضئيل من الطاقة، فهي تستهلك طاقة إجمالية قدرها 0.97 كيلوواط/س2.[1]

مكونات استهلاكية عالية السعة

ستقدر الشركات التي تحتاج إلى كميات طباعة كبيرة مدى مساعدة المكونات الاستهلاكية طويلة العمر في خفض التكلفة الإجمالية للصفحة. يمكن طباعة حتى 10000 صفحة باستخدام خرطوشة مسحوق حبر واحدة وحتى 80000 صفحة لكل وحدة تصوير.[1]

نتائج طباعة عالية الجودة للمستندات الاحترافية

يمكنك طباعة المستندات ومسحها ضوئيًا بدقة عالية بفضل تقنية ReCP (محرك معالجة للحصول على صفحة نظيفة). فهذه التقنية المتطورة تحسّن إمكانية القراءة عن طريق تحسين الخطوط الرفيعة والصور المعكوسة وزيادة حدة الحواف.

ميزات متعددة الاستخدامات وإمكانيات توسيع هائلة

بالإضافة إلى توفير ثلاثة وظائف في جهاز واحد (الطباعة والنسخ والمسح الضوئي)، تتضمن طابعة MultiXpress K2200‎ إمكانية نسخ بطاقات الهوية. اضغط على الزر "نسخ بطاقات الهوية" لنسخ وجهي بطاقة الهوية على نفس الوجه من الصفحة.

تركيب وحدة التصوير بسهولة

صُممت طابعة MultiXpress K2200‎ لمساعدتك في العمل بطريقة أكثر كفاءة مع الجاهزية لتركيب وحدة تصوير. يتم تزويد طابعة MultiXpress K2200‎ بمطوّر مضمّن في وحدة التصوير للتركيب بسرعة ودون متاعب.

Easy Printer Manager

يمكنك مراقبة كميات مسحوق الحبر وطلب المستلزمات عبر الإنترنت والمحافظة على إعدادات الجهاز عن طريق الكمبيوتر باستخدام Easy Printer Manager. يمكن للموظفين فحص حالة مهام الطباعة بسهولة عن طريق جهاز كمبيوتر أو جهاز محمول.

Easy Document Creator

تمتع بإجراء المسح الضوئي للمستندات وتجميعها وحفظها بتنسيقات متعددة لمشاركتها على مواقع التواصل الاجتماعي أو إرسالها عن طريق البريد الإلكتروني. يتوفر محول ورافع مستندات للهواتف الذكية، كما تتوفر قارئات للكتب الإلكترونية لتحميل المستندات بسهولة بتنسيقات متنوعة.

Printing
Duplex printing mode
Manual
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
22,2 s
Time to first page (black, normal)
9,2 s
Watermark printing
Yes
Economical printing
Yes
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Time to first copy (black, normal)
7,4 s
Time to first copy (colour, normal)
22,2 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed scanner
Image formats supported
BMP, JPG, TIF
Document formats supported
PDF
Grayscale levels
256
Fax
Faxing *
No
Features
Recommended duty cycle
2500 - 5000 pages per month
Maximum duty cycle *
50000 pages per month
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5, PCL 6, SPL
Country of origin
China
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
350 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
2
Maximum input capacity
350 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Card stock, Labels, Letterhead, Pre-printed, Recycled paper, Thin paper
ISO A-series sizes (A0...A9) *
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5
Non-ISO print media sizes
Executive, Folio, Ledger (media size), Legal, Letter, Oficio, Statement
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Maximum internal memory
64 MB
Card reader integrated
No
Internal memory *
64 MB
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (copying)
49 dB
Sound power level (standby)
30 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (max)
1100 W
Power consumption (average operating)
500 W
Power consumption (ready)
66 W
Power consumption (sleep)
1 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2016
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
10 - 30 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
560 mm
Depth
540 mm
Height
417 mm
Weight
23 kg
Packaging data
Package width
738 mm
Package depth
721 mm
Package height
678 mm
Package weight
30,9 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
10000 pages
Disclaimer Samsung MultiXpress SL-K2200 Laser A3 2400 x 600 DPI 20 ppm:
Disclaimer

[1] تستند الرسالة إلى البيانات الداخلية. وقد تختلف النتائج الفعلية. لمزيد من المعلومات، راجع http://www.hp.com/go/printerclaims/samsung